COUNTER, 6DIGIT, 12VDC TO 30VDC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:12VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Counting Speed:60kHz
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 48W7116 |
| Product Name | Counter, 6Digit, 12Vdc To 30Vdc; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | 32 to ? F (0 to ? C) |