Veeder-Root Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root VC773-442

Description
COUNTER, 6DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Product Range:
Datasheet
Description
COUNTER, 6DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root - 48W7094 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root
48W7094
Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root 48W7094
COUNTER, 6DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Product Range:

COUNTER, 6DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48W7094
Product Name Counter, 6Digit, 100Vac To 240Vac; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLA - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8826989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Display Type Wheels/Dial; Analogue
View Details