The Multifunction Counter, 6-Digit, 12 to 30Vdc from Veeder Root is designed for a variety of counting and measurement applications, including timing, rate measuring, and batch counting. It features a 6-digit LCD display with a digit height of 9.3 mm, allowing for clear visibility of counter values and presettings. The device operates within a supply voltage range of 12 to 30 VDC and is equipped with plug-in screw-type connections for easy installation. This counter supports a count frequency of up to 60 kHz and offers programmable prescaler accuracy to one ten-thousandth. It includes three programmable presets with signal times of up to ten minutes, and the ability to reset manually or automatically upon reaching preset values. The unit is also capable of differential counting and can handle both unidirectional and bidirectional inputs. With an operating temperature range of 0°C to 50°C and a storage temperature range of -20°C to +65°C, the counter is suitable for various environments. It is compliant with RoHS standards and features an IP65 protection rating on the front side, ensuring durability against dust and water ingress. The device is also designed for easy programming via a proprietary Programming Assistant software, enhancing its versatility for different applications.
MULTIFUNCTION COUNTER, 6-DIGIT, 12 TO 30VDC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:12VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:0°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 01T1202 |
| Product Name | Multifunction Counter, 6-Digit, 12 To 30Vdc; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | 32 to ? F (0 to ? C) |