Gems Sensors & Controls Single-Point Level Switch, LS-7 Series Type 10

Description
Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally mounts through and seals non-threaded holes using a Buna N compression gasket.
Datasheet
Description
Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally mounts through and seals non-threaded holes using a Buna N compression gasket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Point Level Switch, LS-7 Series - Type 10 - Gems Sensors & Controls
Plainville, CT, USA
Single-Point Level Switch, LS-7 Series
Type 10
Single-Point Level Switch, LS-7 Series Type 10
Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally mounts through and seals non-threaded holes using a Buna N compression gasket.
  • Nylon is Ideal for Oils and Fuels
  • NSF-Approved Polypropylene is Ideal for Potable Water

These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals.

Type 10 - Externally mounts through and seals non-threaded holes using a Buna N compression gasket.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number Type 10
Product Name Single-Point Level Switch, LS-7 Series
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 50 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Level Control Diaphragm Switch - BM45 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details