Fluke Equipment - Power Supplies (Test, Bench) - TS54-BANA TS54-BANA

Description
Manufacturer: Fluke Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159903-TS54-BANA Length: 304.8 mm Height: 88.9 mm Weight: 1.020583 kg Width: 114.3 mm Categories: Equipment - Power Supplies(Test,Bench) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Fluke Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159903-TS54-BANA Length: 304.8 mm Height: 88.9 mm Weight: 1.020583 kg Width: 114.3 mm Categories: Equipment - Power Supplies(Test,Bench) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Equipment - Power Supplies (Test, Bench) - TS54-BANA - 1159903-TS54-BANA - Win Source Electronics
Laguna Hills, CA, United States
Equipment - Power Supplies (Test, Bench) - TS54-BANA
1159903-TS54-BANA
Equipment - Power Supplies (Test, Bench) - TS54-BANA 1159903-TS54-BANA
Manufacturer: Fluke Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159903-TS54-BANA Length: 304.8 mm Height: 88.9 mm Weight: 1.020583 kg Width: 114.3 mm Categories: Equipment - Power Supplies(Test,Bench) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Fluke Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159903-TS54-BANA
Length: 304.8 mm
Height: 88.9 mm
Weight: 1.020583 kg
Width: 114.3 mm
Categories: Equipment - Power Supplies(Test,Bench)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1159903-TS54-BANA
Product Name Equipment - Power Supplies (Test, Bench) - TS54-BANA
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10200-140-3u-27486 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details