Fluke Test Connector Adapters TP920

Description
Fluke TP920 Test Connector Adapter
Request a Quote Datasheet
Description
Fluke TP920 Test Connector Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 8507708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
8507708
Test Connector Adapters 8507708
Fluke TP920 Test Connector Adapter

Fluke TP920 Test Connector Adapter

Supplier's Site
Test; Kit Contents Fluke - 39C6825 - Newark, An Avnet Company
Chicago, IL, United States
Test; Kit Contents Fluke
39C6825
Test; Kit Contents Fluke 39C6825
TEST; Kit Contents:IC Test Adapters, Extended Probe Tips, Medium Alligator Clips; Product Range:-; Accessory Type:Test Probe Adapter Set; For Use With:TL71 and TL75 Test Probes; Primary Product 1:IC Test Adapter RoHS Compliant: NA

TEST; Kit Contents:IC Test Adapters, Extended Probe Tips, Medium Alligator Clips; Product Range:-; Accessory Type:Test Probe Adapter Set; For Use With:TL71 and TL75 Test Probes; Primary Product 1:IC Test Adapter RoHS Compliant: NA

Supplier's Site Datasheet
Test Probe Adapter Set; for TL71 & TL75; CAT III; 300 V; 3 A - 70145573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Probe Adapter Set; for TL71 & TL75; CAT III; 300 V; 3 A
70145573
Test Probe Adapter Set; for TL71 & TL75; CAT III; 300 V; 3 A 70145573
Fluke Test Leads and Probes have standard 4mm, safety shrouded banana plugs or jacks and are compatible with all Fluke DMMs, ProcessMeter, and ScopeMeter Test Tools. They are also compatible with any test tool that accepts standard 4mm safety shrouded test lead. IC Test Tip Adapters, Extended Tips, Medium Alligator Clips Fit Over TL71 and TL75 Test Lead Sets IC Test Tip Adapter, 3 A Extended Probe Tip, 3 A Medium Alligator Clip, 5 A CAT II, 300 V

Fluke Test Leads and Probes have standard 4mm, safety shrouded banana plugs or jacks and are compatible with all Fluke DMMs, ProcessMeter, and ScopeMeter Test Tools. They are also compatible with any test tool that accepts standard 4mm safety shrouded test lead.

  • IC Test Tip Adapters, Extended Tips, Medium Alligator Clips Fit Over TL71 and TL75 Test Lead Sets
  • IC Test Tip Adapter, 3 A
  • Extended Probe Tip, 3 A
  • Medium Alligator Clip, 5 A
  • CAT II, 300 V
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8507708 39C6825 70145573
Product Name Test Connector Adapters Test; Kit Contents Fluke Test Probe Adapter Set; for TL71 & TL75; CAT III; 300 V; 3 A
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details