Fluke Insulation Piercing Clip; Test Probe Type Fluke TP81

Description
INSULATION PIERCING CLIP; Test Probe Type:Multimeter; Test Probe Functions:-; Accuracy %:-; For Use With:Digital Multimeters; Product Range:- RoHS Compliant: Yes
Description
INSULATION PIERCING CLIP; Test Probe Type:Multimeter; Test Probe Functions:-; Accuracy %:-; For Use With:Digital Multimeters; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing Clip; Test Probe Type Fluke - 19K1128 - Newark, An Avnet Company
Chicago, IL, United States
Insulation Piercing Clip; Test Probe Type Fluke
19K1128
Insulation Piercing Clip; Test Probe Type Fluke 19K1128
INSULATION PIERCING CLIP; Test Probe Type:Multimeter; Test Probe Functions:-; Accuracy %:-; For Use With:Digital Multimeters; Product Range:- RoHS Compliant: Yes

INSULATION PIERCING CLIP; Test Probe Type:Multimeter; Test Probe Functions:-; Accuracy %:-; For Use With:Digital Multimeters; Product Range:- RoHS Compliant: Yes

Supplier's Site
INSULATION PIERCING PROBE - 70145703 - Allied Electronics, Inc.
Fort Worth, TX, USA
INSULATION PIERCING PROBE
70145703
INSULATION PIERCING PROBE 70145703
Stainless steel probe pierces insulation on 14, 16 and 18 gauge wire. You control needle depth to minimize insulation damage. Essential for use under hood or under dash. Use it on fuel injectors or sensors while providing complete insulation to grounding due to design. The TP81 connects to banana jack leads (such as Fluke's TL224). Features: Banana jack accepts all DMM and banana jack leads Non-rotating banana jack prevents leads from tangling, allowing you to tighten/loosen clamp while still connected to the test lead For use with test leads with 4 mm banana plugs Tested to 60 V DC

Stainless steel probe pierces insulation on 14, 16 and 18 gauge wire. You control needle depth to minimize insulation damage. Essential for use under hood or under dash. Use it on fuel injectors or sensors while providing complete insulation to grounding due to design. The TP81 connects to banana jack leads (such as Fluke's TL224).
Features:

  • Banana jack accepts all DMM and banana jack leads
  • Non-rotating banana jack prevents leads from tangling, allowing you to tighten/loosen clamp while still connected to the test lead
  • For use with test leads with 4 mm banana plugs
  • Tested to 60 V DC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 19K1128 70145703
Product Name Insulation Piercing Clip; Test Probe Type Fluke INSULATION PIERCING PROBE
Contact Size (AWG) 14 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details