The TM5006 is a mainframe from Tektronix. These mainframes can hold and power many different Tektronix modules.
Additional Features:
Compartments: 6
Compatibility: TM500 or TM5000 series plug-ins
Forced air cooling
IEEE-488 (GPIB) interface
100, 110, 120, 200, 240 VAC; 48-66 Hz operation
Weight: 32 lb; Size: 194 mm (7.6 in)H x 445 mm (17.5 in)W x 488 mm (19.2 in)D
Accepts 5000-Series (IEEE-488 programmable) and 5000 Series plug-ins
The Tektronix TM5006, Power Module Mainframe, accepts up to 6 single width TM500 or TM5000 series modules. It also features a GPIB interface.
The TM5006 is a mainframe from Tektronix. These mainframes can hold and power many different Tektronix modules.
Additional Features:
- Compartments: 6
- Compatibility: TM500 or TM5000 series plug-ins
- Forced air cooling
- IEEE-488 (GPIB) interface
- 100, 110, 120, 200, 240 VAC; 48-66 Hz operation
- Weight: 32 lb; Size: 194 mm (7.6 in)H x 445 mm (17.5 in)W x 488 mm (19.2 in)D
- Accepts 5000-Series (IEEE-488 programmable) and 5000 Series plug-ins
The Tektronix TM5006, Power Module Mainframe, accepts up to 6 single width TM500 or TM5000 series modules. It also features a GPIB interface.