Fluke Banana, Meter Interface TL932

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - TL932-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
TL932-ND
Banana, Meter Interface TL932-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Banana Plug, Single, Stackable Patch Cord 30VAC, 60VDC"

Buy Now Datasheet
Test Lead Set, Black, Red, 900Mm, 60V, 15A; Test Connector Type A Fluke - 73C3938 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 900Mm, 60V, 15A; Test Connector Type A Fluke
73C3938
Test Lead Set, Black, Red, 900Mm, 60V, 15A; Test Connector Type A Fluke 73C3938
TEST LEAD SET, BLACK, RED, 900MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:15A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 900MM, 60V, 15A; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:15A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL932
Test Leads TL932
Test Leads 36 INCH PATCH CORD

Test Leads 36 INCH PATCH CORD

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TL932-ND 73C3938 TL932
Product Name Banana, Meter Interface Test Lead Set, Black, Red, 900Mm, 60V, 15A; Test Connector Type A Fluke Test Leads
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1745644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details