Tektronix, Inc. Test, Test Leads; Test Connector Type A Tektronix TL705

Description
TEST, TEST LEADS; Test Connector Type A:4mm Dual Banana Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
TEST, TEST LEADS; Test Connector Type A:4mm Dual Banana Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test, Test Leads; Test Connector Type A Tektronix - 32R7769 - Newark, An Avnet Company
Chicago, IL, United States
Test, Test Leads; Test Connector Type A Tektronix
32R7769
Test, Test Leads; Test Connector Type A Tektronix 32R7769
TEST, TEST LEADS; Test Connector Type A:4mm Dual Banana Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:1kV RoHS Compliant: Yes

TEST, TEST LEADS; Test Connector Type A:4mm Dual Banana Plug; Test Connector Type B:SMD Test Tweezer; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL705
Test Leads TL705
Test Leads STANDARD TEST LEADS

Test Leads STANDARD TEST LEADS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 32R7769 TL705
Product Name Test, Test Leads; Test Connector Type A Tektronix Test Leads
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XJL Macro-Hook to Meter Banana Plug, , 18 AWG PVC Test Lead - 605XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details