Fluke Banana, Meter Interface TL27

Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed DMM Test Leads 1000V (1kV)"
Request a Quote Datasheet
Description
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed DMM Test Leads 1000V (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - TL27-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
TL27-ND
Banana, Meter Interface TL27-ND
"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed DMM Test Leads 1000V (1kV)"

"59.1"" (1500.00mm) Banana Plug, Single, Sheathed To Banana Plug, Single, Sheathed DMM Test Leads 1000V (1kV)"

Buy Now Datasheet
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke - 39C9995 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke
39C9995
Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke 39C9995
TEST LEAD SET, BLACK, RED, 1.5M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.5M, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL27
Test Leads TL27
Test Leads HEAVY DUTY TEST LE

Test Leads HEAVY DUTY TEST LE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TL27-ND 39C9995 TL27
Product Name Banana, Meter Interface Test Lead Set, Black, Red, 1.5M, 1Kv, 10A; Test Connector Type A Fluke Test Leads
Probe Configuration Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XHL Macro-Hook to Meter Banana Plug, 18 AWG PVC Test Lead - 605XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Probes - 1902631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details