Fluke Test Lead; Silicone; 600 (CAT IV), 1000(CAT III) V; 10; Red, Black; 1.5 m TL222

Description
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. DMM test leads (red, black) with safety shrouded, standard diameter banana plugs Right angle connector on both ends Reinforced strain relief 1.5 meter silicone-insulated wire resists heat & cold CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief
Description
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. DMM test leads (red, black) with safety shrouded, standard diameter banana plugs Right angle connector on both ends Reinforced strain relief 1.5 meter silicone-insulated wire resists heat & cold CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief

Suppliers

Company
Product
Description
Supplier Links
Test Lead; Silicone; 600 (CAT IV), 1000(CAT III) V; 10; Red, Black; 1.5 m - 70146102 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead; Silicone; 600 (CAT IV), 1000(CAT III) V; 10; Red, Black; 1.5 m
70146102
Test Lead; Silicone; 600 (CAT IV), 1000(CAT III) V; 10; Red, Black; 1.5 m 70146102
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement. DMM test leads (red, black) with safety shrouded, standard diameter banana plugs Right angle connector on both ends Reinforced strain relief 1.5 meter silicone-insulated wire resists heat & cold CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed One year warranty Increased Functionality with New Jaw Designs Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22" Hook Opening from 0.08" at Base to 0.2" at Front Use with TL222 Test Leads AC283 — SureGrip™ Pincer Clip 4.5" Flexible, Insulated Shaft Nickel Plated Pincers Open to 0.2" Use With TL222 Test Leads AC285 — SureGrip™ Large Alligator Clip Multi-Purpose Tooth Pattern Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief

Micrograbber Test Clip, Each End, Beryllium Copper Contact Material
SureGrip™ accessories are designed to improve steadiness in slippery hands. Rubber overmolded surfaces and finger-hugging curves give the user a comfortable, reliable grip on the accessory so they can focus on making an accurate measurement.

  • DMM test leads (red, black) with safety shrouded, standard diameter banana plugs
  • Right angle connector on both ends
  • Reinforced strain relief
  • 1.5 meter silicone-insulated wire resists heat & cold
  • CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed
  • One year warranty
  • Increased Functionality with New Jaw Designs
  • Multi-Form Teeth for Better Gripping
  • Improved Finger Holds
  • Better Strain Reliefs
    AC220 — SureGrip™ Alligator Clip
  • Blunt Tip Grabs Round Screw Heads
  • Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8"
  • Use with TL222 Test Leads
    AC280 — SureGrip™ Hook Clip
  • Narrow Profile at Tip, 0.22"
  • Hook Opening from 0.08" at Base to 0.2" at Front
  • Use with TL222 Test Leads
    AC283 — SureGrip™ Pincer Clip
  • 4.5" Flexible, Insulated Shaft
  • Nickel Plated Pincers Open to 0.2"
  • Use With TL222 Test Leads
    AC285 — SureGrip™ Large Alligator Clip
  • Multi-Purpose Tooth Pattern
  • Wide Grip Variation from Fine Gauge Wire Up to a 3⁄4" Nut
  • Use with TL224 Test Leads
    TP220 — SureGrip™ Industrial Test Probe
  • Sharp, 1⁄2" Stainless Steel Tips for Improved Contact
  • Flexible Finger Barrier Improves Grip
  • Use with TL224 Test Leads
    TL220 — Industrial Test Lead Set
  • Includes Pair: AC220, TP220, TL222
    TL222 — Silicone Insulated Test Lead
  • Extremely Flexible
  • Resistant to Heat and Cold
  • Superior Strain Relief
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70146102
Product Name Test Lead; Silicone; 600 (CAT IV), 1000(CAT III) V; 10; Red, Black; 1.5 m
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2400/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers