Tektronix, Inc. Digital Oscilloscope TDS820

Description
The TDS820 is a 6 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 6 GHz Channels: 2 Display: Mono Record Length: 500 to 15,000 pts Sample Rate: 50 kS/s Jitter: 3 ps RMS Time base: 20 ps/Div to 2 ms/Div Deflection: 2 mV/Div to 200 mV/Div Resolution: 14 bits Input impedance: 50 ω Interface: GPIB standard The Tektronix TDS820 is a 6 GHz dual-channel Digital Sampling Oscilloscope. The TDS820 is a superb tool for acquiring, displaying, and measuring waveforms. Its performance addresses the needs of both benchtop lab and portable applications.
Description
The TDS820 is a 6 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 6 GHz Channels: 2 Display: Mono Record Length: 500 to 15,000 pts Sample Rate: 50 kS/s Jitter: 3 ps RMS Time base: 20 ps/Div to 2 ms/Div Deflection: 2 mV/Div to 200 mV/Div Resolution: 14 bits Input impedance: 50 ω Interface: GPIB standard The Tektronix TDS820 is a 6 GHz dual-channel Digital Sampling Oscilloscope. The TDS820 is a superb tool for acquiring, displaying, and measuring waveforms. Its performance addresses the needs of both benchtop lab and portable applications.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS820 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS820
Digital Oscilloscope TDS820
The TDS820 is a 6 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 6 GHz Channels: 2 Display: Mono Record Length: 500 to 15,000 pts Sample Rate: 50 kS/s Jitter: 3 ps RMS Time base: 20 ps/Div to 2 ms/Div Deflection: 2 mV/Div to 200 mV/Div Resolution: 14 bits Input impedance: 50 ω Interface: GPIB standard The Tektronix TDS820 is a 6 GHz dual-channel Digital Sampling Oscilloscope. The TDS820 is a superb tool for acquiring, displaying, and measuring waveforms. Its performance addresses the needs of both benchtop lab and portable applications.

The TDS820 is a 6 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 6 GHz
  • Channels: 2
  • Display: Mono
  • Record Length: 500 to 15,000 pts
  • Sample Rate: 50 kS/s
  • Jitter: 3 ps RMS
  • Time base: 20 ps/Div to 2 ms/Div
  • Deflection: 2 mV/Div to 200 mV/Div
  • Resolution: 14 bits
  • Input impedance: 50 Ω
  • Interface: GPIB standard

The Tektronix TDS820 is a 6 GHz dual-channel Digital Sampling Oscilloscope. The TDS820 is a superb tool for acquiring, displaying, and measuring waveforms. Its performance addresses the needs of both benchtop lab and portable applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS820
Product Name Digital Oscilloscope
Bandwidth 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000A2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details