Tektronix, Inc. Digital Oscilloscope TDS754A

Description
The TDS754A is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Number of Channels: 4 Sample Rate: 4 Gs/s Record Length: 50 kpts Display: Color InstaVu Acquisition Mode Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering HDTV Video Triggering 1 mV/div to 10 V/div Sensitivity Infinite and Variable Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing 1 ns Peak Detect FastFrame Acquisition Mode Applications Digital Design and Debug Analog Design and Debug Research and Development The TDS754A is a 500 MHz bandwidth, 4 Channel digitizing oscilloscope with a sample rate of 2 Gs/s on channels 1, 2 and 1Gs/s on channels 3,4. The extensive analysis capabilities made possible by its m ulti-processor architecture make it ideal for research.
Description
The TDS754A is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Number of Channels: 4 Sample Rate: 4 Gs/s Record Length: 50 kpts Display: Color InstaVu Acquisition Mode Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering HDTV Video Triggering 1 mV/div to 10 V/div Sensitivity Infinite and Variable Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing 1 ns Peak Detect FastFrame Acquisition Mode Applications Digital Design and Debug Analog Design and Debug Research and Development The TDS754A is a 500 MHz bandwidth, 4 Channel digitizing oscilloscope with a sample rate of 2 Gs/s on channels 1, 2 and 1Gs/s on channels 3,4. The extensive analysis capabilities made possible by its m ulti-processor architecture make it ideal for research.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS754A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS754A
Digital Oscilloscope TDS754A
The TDS754A is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Number of Channels: 4 Sample Rate: 4 Gs/s Record Length: 50 kpts Display: Color InstaVu Acquisition Mode Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering HDTV Video Triggering 1 mV/div to 10 V/div Sensitivity Infinite and Variable Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing 1 ns Peak Detect FastFrame Acquisition Mode Applications Digital Design and Debug Analog Design and Debug Research and Development The TDS754A is a 500 MHz bandwidth, 4 Channel digitizing oscilloscope with a sample rate of 2 Gs/s on channels 1, 2 and 1Gs/s on channels 3,4. The extensive analysis capabilities made possible by its m ulti-processor architecture make it ideal for research.

The TDS754A is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Number of Channels: 4
  • Sample Rate: 4 Gs/s
  • Record Length: 50 kpts
  • Display: Color
  • InstaVu Acquisition Mode
  • Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering
  • HDTV Video Triggering
  • 1 mV/div to 10 V/div Sensitivity
  • Infinite and Variable Persistence Displays
  • 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode
  • Vertical Accuracy to 1%
  • FFT, Integration and Differentiation
  • 25 Automatic Measurements
  • High Resolution Color Monitor
  • 3.5 in. DOS Format Floppy Drive
  • VGA-Output to External Monitor
  • Waveform Pass/Fail Testing
  • 1 ns Peak Detect
  • FastFrame Acquisition Mode

Applications

  • Digital Design and Debug
  • Analog Design and Debug
  • Research and Development

The TDS754A is a 500 MHz bandwidth, 4 Channel digitizing oscilloscope with a sample rate of 2 Gs/s on channels 1, 2 and 1Gs/s on channels 3,4. The extensive analysis capabilities made possible by its m ulti-processor architecture make it ideal for research.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS754A
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3504E 500MHz 4+16Ch Mixed Signal Oscilloscope - MSO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details