Tektronix, Inc. Digital Oscilloscope TDS744A

Description
The TDS744A is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 2 Gs/s Record Length: 50 kPts Display: Color InstaVu Acquisition Mode Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering HDTV Video Triggering 1 mV/div to 10 V/div Sensitivity Infinite and Variable Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing 1 ns Peak Detect FastFrame Acquisition Mode Applications Digital Design and Debug Analog Design and Debug Research and Development The Tektronix TDS744A is a 500 MHz, 4 Channel Digital Oscilloscope with a sample rate of 2 Gs/s and a color screen.
Description
The TDS744A is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 2 Gs/s Record Length: 50 kPts Display: Color InstaVu Acquisition Mode Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering HDTV Video Triggering 1 mV/div to 10 V/div Sensitivity Infinite and Variable Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing 1 ns Peak Detect FastFrame Acquisition Mode Applications Digital Design and Debug Analog Design and Debug Research and Development The Tektronix TDS744A is a 500 MHz, 4 Channel Digital Oscilloscope with a sample rate of 2 Gs/s and a color screen.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS744A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS744A
Digital Oscilloscope TDS744A
The TDS744A is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 2 Gs/s Record Length: 50 kPts Display: Color InstaVu Acquisition Mode Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering HDTV Video Triggering 1 mV/div to 10 V/div Sensitivity Infinite and Variable Persistence Displays 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode Vertical Accuracy to 1% FFT, Integration and Differentiation 25 Automatic Measurements High Resolution Color Monitor 3.5 in. DOS Format Floppy Drive VGA-Output to External Monitor Waveform Pass/Fail Testing 1 ns Peak Detect FastFrame Acquisition Mode Applications Digital Design and Debug Analog Design and Debug Research and Development The Tektronix TDS744A is a 500 MHz, 4 Channel Digital Oscilloscope with a sample rate of 2 Gs/s and a color screen.

The TDS744A is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 4
  • Sample Rate: 2 Gs/s
  • Record Length: 50 kPts
  • Display: Color
  • InstaVu Acquisition Mode
  • Pulse Width, 1 ns Glitch, Runt, Pattern and State, Setup & Hold Violation, and Slew Rate Triggering
  • HDTV Video Triggering
  • 1 mV/div to 10 V/div Sensitivity
  • Infinite and Variable Persistence Displays
  • 8-bit Vertical Resolution and up to 13-bit Resolution with Hi-Res Acquisition Mode
  • Vertical Accuracy to 1%
  • FFT, Integration and Differentiation
  • 25 Automatic Measurements
  • High Resolution Color Monitor
  • 3.5 in. DOS Format Floppy Drive
  • VGA-Output to External Monitor
  • Waveform Pass/Fail Testing
  • 1 ns Peak Detect
  • FastFrame Acquisition Mode

Applications

  • Digital Design and Debug
  • Analog Design and Debug
  • Research and Development

The Tektronix TDS744A is a 500 MHz, 4 Channel Digital Oscilloscope with a sample rate of 2 Gs/s and a color screen.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS744A
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope - UPO1084HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Oscilloscopes - 2889862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details