Tektronix, Inc. Digital Oscilloscope TDS7154

Description
The TDS7154 is a 1.5 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 4 Channels Sample Rate: 20 GS/s Record Length: 400 kpts >400,000 wfms/second maximum waveform capture rate Jitter measurements to 1 psRMS 10 MHz Timebase Reference Input for Enhanced Accuracy and Repeatability Graphical User Interface Control via Classic Direct Controls, Touch-sensitive Color Display or Mouse Navigation Open Microsoft Windows Environment Built-in Networking Applications: Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Design Development and Compliance Testing of Serial Data Streams Up to 2.5 Gbps Rates for Telecom and Datacom Industry Standards Debugging Telecom, Datacom and Storage Area Network Equipment Designs and High Speed Backplanes Spectral Analysis Disk Drive Analysis Investigation of Transient Phenomena The TDS7154 oscilloscopes are high performance solutions for verification, debug, and characterization of sophisticated electronic designs. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the MS Windows operating system enables unprecedented customization and extensibility. Superior Performance TDS7000 models range from 500 MHz to 4 GHz bandwidth with single-shot sample rates to 20 GS/s, meeting demands of the latest high speed logic families and multi-Gigabit communication standards. Acquisition memory options from 2 to 32 Megasamples maximize the value of high sample rate and ensure that critical events are captured with fine detail. High performance jitter analysis to 1 psRMS is achieved through exceptional trigger and acquisition performance, deep memory and applied software. TDS7000 Series high bandwidth signal access solutions include the P7240 4 GHz (120 ps rise time) active probe and the P7330 3 GHz (< 130 ps rise time, typical, < 140 ps guaranteed) differential probe. Small form- factors and a wide array of tip accessories ensure effectiveness. In addition, the TDS7404 includes the TekConnect™ signal interconnect system. This interface replaces traditional BNC input connectors with a convenient positivelocking interface suitable for higher system bandwidths. P7000 Series probes are directly compatible with TekConnect signal interconnect system along with adapters that provide SMA, BNC and N connections. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS7154 is a 1.5 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 4 Channels Sample Rate: 20 GS/s Record Length: 400 kpts >400,000 wfms/second maximum waveform capture rate Jitter measurements to 1 psRMS 10 MHz Timebase Reference Input for Enhanced Accuracy and Repeatability Graphical User Interface Control via Classic Direct Controls, Touch-sensitive Color Display or Mouse Navigation Open Microsoft Windows Environment Built-in Networking Applications: Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Design Development and Compliance Testing of Serial Data Streams Up to 2.5 Gbps Rates for Telecom and Datacom Industry Standards Debugging Telecom, Datacom and Storage Area Network Equipment Designs and High Speed Backplanes Spectral Analysis Disk Drive Analysis Investigation of Transient Phenomena The TDS7154 oscilloscopes are high performance solutions for verification, debug, and characterization of sophisticated electronic designs. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the MS Windows operating system enables unprecedented customization and extensibility. Superior Performance TDS7000 models range from 500 MHz to 4 GHz bandwidth with single-shot sample rates to 20 GS/s, meeting demands of the latest high speed logic families and multi-Gigabit communication standards. Acquisition memory options from 2 to 32 Megasamples maximize the value of high sample rate and ensure that critical events are captured with fine detail. High performance jitter analysis to 1 psRMS is achieved through exceptional trigger and acquisition performance, deep memory and applied software. TDS7000 Series high bandwidth signal access solutions include the P7240 4 GHz (120 ps rise time) active probe and the P7330 3 GHz (< 130 ps rise time, typical, < 140 ps guaranteed) differential probe. Small form- factors and a wide array of tip accessories ensure effectiveness. In addition, the TDS7404 includes the TekConnect™ signal interconnect system. This interface replaces traditional BNC input connectors with a convenient positivelocking interface suitable for higher system bandwidths. P7000 Series probes are directly compatible with TekConnect signal interconnect system along with adapters that provide SMA, BNC and N connections. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS7154 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS7154
Digital Oscilloscope TDS7154
The TDS7154 is a 1.5 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1.5 GHz 4 Channels Sample Rate: 20 GS/s Record Length: 400 kpts >400,000 wfms/second maximum waveform capture rate Jitter measurements to 1 psRMS 10 MHz Timebase Reference Input for Enhanced Accuracy and Repeatability Graphical User Interface Control via Classic Direct Controls, Touch-sensitive Color Display or Mouse Navigation Open Microsoft Windows Environment Built-in Networking Applications: Signal Integrity, Jitter and Timing Analysis Verification, Debug and Characterization of Sophisticated Designs Design Development and Compliance Testing of Serial Data Streams Up to 2.5 Gbps Rates for Telecom and Datacom Industry Standards Debugging Telecom, Datacom and Storage Area Network Equipment Designs and High Speed Backplanes Spectral Analysis Disk Drive Analysis Investigation of Transient Phenomena The TDS7154 oscilloscopes are high performance solutions for verification, debug, and characterization of sophisticated electronic designs. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the MS Windows operating system enables unprecedented customization and extensibility. Superior Performance TDS7000 models range from 500 MHz to 4 GHz bandwidth with single-shot sample rates to 20 GS/s, meeting demands of the latest high speed logic families and multi-Gigabit communication standards. Acquisition memory options from 2 to 32 Megasamples maximize the value of high sample rate and ensure that critical events are captured with fine detail. High performance jitter analysis to 1 psRMS is achieved through exceptional trigger and acquisition performance, deep memory and applied software. TDS7000 Series high bandwidth signal access solutions include the P7240 4 GHz (120 ps rise time) active probe and the P7330 3 GHz (< 130 ps rise time, typical, < 140 ps guaranteed) differential probe. Small form- factors and a wide array of tip accessories ensure effectiveness. In addition, the TDS7404 includes the TekConnect™ signal interconnect system. This interface replaces traditional BNC input connectors with a convenient positivelocking interface suitable for higher system bandwidths. P7000 Series probes are directly compatible with TekConnect signal interconnect system along with adapters that provide SMA, BNC and N connections. The image is a representation of selection. See specifications for product details.

The TDS7154 is a 1.5 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1.5 GHz
  • 4 Channels
  • Sample Rate: 20 GS/s
  • Record Length: 400 kpts
  • >400,000 wfms/second maximum waveform capture rate
  • Jitter measurements to 1 psRMS
  • 10 MHz Timebase Reference Input for Enhanced Accuracy and Repeatability
  • Graphical User Interface
  • Control via Classic Direct Controls, Touch-sensitive Color Display or Mouse Navigation
  • Open Microsoft Windows Environment
  • Built-in Networking

Applications:

  • Signal Integrity, Jitter and Timing Analysis
  • Verification, Debug and Characterization of Sophisticated Designs
  • Design Development and Compliance Testing of Serial Data Streams Up to 2.5 Gbps Rates for Telecom and Datacom Industry Standards
  • Debugging Telecom, Datacom and Storage Area Network Equipment Designs and High Speed Backplanes
  • Spectral Analysis
  • Disk Drive Analysis
  • Investigation of Transient Phenomena

The TDS7154 oscilloscopes are high performance solutions for verification, debug, and characterization of sophisticated electronic designs. Classic analog-style controls, a large touch-sensitive display and graphical menus provide intuitive control. Open access to the MS Windows operating system enables unprecedented customization and extensibility.

Superior Performance

TDS7000 models range from 500 MHz to 4 GHz bandwidth with single-shot sample rates to 20 GS/s, meeting demands of the latest high speed logic families and multi-Gigabit communication standards. Acquisition memory options from 2 to 32 Megasamples maximize the value of high sample rate and ensure that critical events are captured with fine detail.

High performance jitter analysis to 1 psRMS is achieved through exceptional trigger and acquisition performance, deep memory and applied software.

TDS7000 Series high bandwidth signal access solutions include the P7240 4 GHz (120 ps rise time) active probe and the P7330 3 GHz (< 130 ps rise time, typical, < 140 ps guaranteed) differential probe. Small form- factors and a wide array of tip accessories ensure effectiveness. In addition, the TDS7404 includes the TekConnect™ signal interconnect system. This interface replaces traditional BNC input connectors with a convenient positivelocking interface suitable for higher system bandwidths. P7000 Series probes are directly compatible with TekConnect signal interconnect system along with adapters that provide SMA, BNC and N connections.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS7154
Product Name Digital Oscilloscope
Bandwidth 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102-S 100MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2102-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2005530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details