Tektronix, Inc. Digital Oscilloscope TDS714L

Description
The TDS714L is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Sample Rate: 500 MS/s Four Channels 1% Vertical Accuracy 8-Bit Vertical Resolution, Over 11 Bits with Averaging and Over 12 Bits with Hi-Res 1-ns Peak Detect 1-mV/div to 10-V/div Sensitivity Channel Deskew Record Lengths to 8-M Points Floppy Disk Storage Iomega Zip and Zip Plus Drive Compatible Advanced Triggering 29 Automatic Measurements and Measurement Statistics FFT and Advanced Math Histograms with Statistics Limit Test FastFrame Time Stamp Full GPIB Programmability CE Marking Applications: Power Supply Design and Debug Electromechanical Design and Analysis Biomedical Product Development Automotive Electronics Design and Debug Industrial Control
Description
The TDS714L is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Sample Rate: 500 MS/s Four Channels 1% Vertical Accuracy 8-Bit Vertical Resolution, Over 11 Bits with Averaging and Over 12 Bits with Hi-Res 1-ns Peak Detect 1-mV/div to 10-V/div Sensitivity Channel Deskew Record Lengths to 8-M Points Floppy Disk Storage Iomega Zip and Zip Plus Drive Compatible Advanced Triggering 29 Automatic Measurements and Measurement Statistics FFT and Advanced Math Histograms with Statistics Limit Test FastFrame Time Stamp Full GPIB Programmability CE Marking Applications: Power Supply Design and Debug Electromechanical Design and Analysis Biomedical Product Development Automotive Electronics Design and Debug Industrial Control

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS714L - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS714L
Digital Oscilloscope TDS714L
The TDS714L is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Sample Rate: 500 MS/s Four Channels 1% Vertical Accuracy 8-Bit Vertical Resolution, Over 11 Bits with Averaging and Over 12 Bits with Hi-Res 1-ns Peak Detect 1-mV/div to 10-V/div Sensitivity Channel Deskew Record Lengths to 8-M Points Floppy Disk Storage Iomega Zip and Zip Plus Drive Compatible Advanced Triggering 29 Automatic Measurements and Measurement Statistics FFT and Advanced Math Histograms with Statistics Limit Test FastFrame Time Stamp Full GPIB Programmability CE Marking Applications: Power Supply Design and Debug Electromechanical Design and Analysis Biomedical Product Development Automotive Electronics Design and Debug Industrial Control

The TDS714L is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Sample Rate: 500 MS/s
  • Four Channels
  • 1% Vertical Accuracy
  • 8-Bit Vertical Resolution, Over 11 Bits with Averaging and Over 12 Bits with Hi-Res
  • 1-ns Peak Detect
  • 1-mV/div to 10-V/div Sensitivity
  • Channel Deskew
  • Record Lengths to 8-M Points
  • Floppy Disk Storage
  • Iomega Zip and Zip Plus Drive Compatible
  • Advanced Triggering
  • 29 Automatic Measurements and Measurement Statistics
  • FFT and Advanced Math
  • Histograms with Statistics
  • Limit Test
  • FastFrame Time Stamp
  • Full GPIB Programmability
  • CE Marking

Applications:

  • Power Supply Design and Debug
  • Electromechanical Design and Analysis
  • Biomedical Product Development
  • Automotive Electronics Design and Debug
  • Industrial Control
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS714L
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2074HD 12-Bit 70MHz 4Ch High Definition Oscilloscope - UPO2074HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Active Tuners - MT1000B4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details