Tektronix, Inc. Digital Oscilloscope TDS694C

Description
The TDS694C is a 3 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz Channels: 4 Sample Rate: 10Gs/s Record Length: 120 kPts Waveform Math and Advanced Waveform DSP Waveform Pass/Fail Template Testing Color Display RS-232, Centronics and GPIB Interfaces Included Standard Trigger Jitter: 8 psRMS Applications: Validation and Characterization of High Speed Digital Designs Telecommunications/D ata Communications Design High-energy Physics
Datasheet
Description
The TDS694C is a 3 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz Channels: 4 Sample Rate: 10Gs/s Record Length: 120 kPts Waveform Math and Advanced Waveform DSP Waveform Pass/Fail Template Testing Color Display RS-232, Centronics and GPIB Interfaces Included Standard Trigger Jitter: 8 psRMS Applications: Validation and Characterization of High Speed Digital Designs Telecommunications/D ata Communications Design High-energy Physics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS694C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS694C
Digital Oscilloscope TDS694C
The TDS694C is a 3 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 3 GHz Channels: 4 Sample Rate: 10Gs/s Record Length: 120 kPts Waveform Math and Advanced Waveform DSP Waveform Pass/Fail Template Testing Color Display RS-232, Centronics and GPIB Interfaces Included Standard Trigger Jitter: 8 psRMS Applications: Validation and Characterization of High Speed Digital Designs Telecommunications/D ata Communications Design High-energy Physics

The TDS694C is a 3 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 3 GHz
  • Channels: 4
  • Sample Rate: 10Gs/s
  • Record Length: 120 kPts
  • Waveform Math and Advanced Waveform DSP
  • Waveform Pass/Fail Template Testing
  • Color Display
  • RS-232, Centronics and GPIB Interfaces Included Standard
  • Trigger Jitter: 8 psRMS

Applications:

  • Validation and Characterization of High Speed Digital Designs
  • Telecommunications/Data Communications Design
  • High-energy Physics
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS694C
Product Name Digital Oscilloscope
Bandwidth 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope - MSO5104HD - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Digital Storage Oscilloscope - SDS7404A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 4000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 4x USB Host 3.1 Gen 1,2x USB 3.0 Host,USB 2.0 Device,2x 1000M LAN,DVI-D,DP 1.2,HDMI 1.4,Audio, External Triger In, Aux Out, 10 MHz In,10 MHz Out
View Details