Tektronix, Inc. Digital Oscilloscope TDS654C

Description
The TDS654C is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 5 Gs/s Record Length: 15 kPts 1 mV/div to 10 V/div Sensitivity 1.5% Vertical Accuracy Histograms and Measurement Statistics to More Fully Characterize Design Performance Support for Java Applications Packages Hard Disk Drive Storage (option) Support for External Zip Drive Waveform Math and Advanced Waveform DSP 1 ns Peak Detect Channel Deskew Fully Automated Measurement System Waveform Pass/Fail Template Testing Color Display RS-232, Centronics, and GPIB Applications Digital Design and Charactarization Telecommunications/D atacommunications Transient Event Capture High Energy Physics Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS654C is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 5 Gs/s Record Length: 15 kPts 1 mV/div to 10 V/div Sensitivity 1.5% Vertical Accuracy Histograms and Measurement Statistics to More Fully Characterize Design Performance Support for Java Applications Packages Hard Disk Drive Storage (option) Support for External Zip Drive Waveform Math and Advanced Waveform DSP 1 ns Peak Detect Channel Deskew Fully Automated Measurement System Waveform Pass/Fail Template Testing Color Display RS-232, Centronics, and GPIB Applications Digital Design and Charactarization Telecommunications/D atacommunications Transient Event Capture High Energy Physics Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS654C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS654C
Digital Oscilloscope TDS654C
The TDS654C is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 Sample Rate: 5 Gs/s Record Length: 15 kPts 1 mV/div to 10 V/div Sensitivity 1.5% Vertical Accuracy Histograms and Measurement Statistics to More Fully Characterize Design Performance Support for Java Applications Packages Hard Disk Drive Storage (option) Support for External Zip Drive Waveform Math and Advanced Waveform DSP 1 ns Peak Detect Channel Deskew Fully Automated Measurement System Waveform Pass/Fail Template Testing Color Display RS-232, Centronics, and GPIB Applications Digital Design and Charactarization Telecommunications/D atacommunications Transient Event Capture High Energy Physics Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations. TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization. The image is a representation of selection. See specifications for product details.

The TDS654C is a 500 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 4
  • Sample Rate: 5 Gs/s
  • Record Length: 15 kPts
  • 1 mV/div to 10 V/div Sensitivity
  • 1.5% Vertical Accuracy
  • Histograms and Measurement Statistics to More Fully Characterize Design Performance
  • Support for Java Applications Packages
  • Hard Disk Drive Storage (option)
  • Support for External Zip Drive
  • Waveform Math and Advanced Waveform DSP
  • 1 ns Peak Detect
  • Channel Deskew
  • Fully Automated Measurement System
  • Waveform Pass/Fail Template Testing
  • Color Display
  • RS-232, Centronics, and GPIB

Applications

  • Digital Design and Charactarization
  • Telecommunications/Datacommunications
  • Transient Event Capture
  • High Energy Physics

Your designs may be digital but at today’s speeds, many of your toughest problems aren’t. Crosstalk noise. Transmission effects. Ground bounce. Not to mention sub-nanosecond edges. Today’s design problems require high bandwidth oscilloscopes that can measure up to these challenges. The Digital Real-Time™ architecture of the TDS 600 Series simplifies capturing intermittent signals or non-recurring problems like glitches or metastable states caused by setup and hold time violations.

TDS 600 Series provides design engineers excellent single shot accuracy for multi-channel, high speed signal characterization.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS654C
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2005553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details