Tektronix, Inc. Digital Oscilloscope TDS620A

Description
The TDS620A is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 Channels Sample Rate: 2 GSa/s Record Length: 2000 pts Time Interval, 2 ns Glitch, Runt, Pattern and State Triggering HDTV Video Triggering 1 mV/divto 10V/div Sensitivity Infinite and Variable Persistence Displays 8-Bit Vertical Resolution Vertical Accuracy to 1.5% FFT, Integration and Differentiation 25 Automatic Measurements Monochrome Display 3.5 in. DOS Format Floppy Drive Waveform Pass/Fail Testing RS-232, Centronics Optional GPIB and VGA I/O Ports Applications: Manufacture Testing Digital Design and Debug Analog Design and Debug Research The Tektronix TDS620A is designed to keep pace with evolving needs in digital design as well as manufacturing test, R&D and telecommunication applications. The Tektronix TDS620A is a high-performance, digital real-time oscilloscope that combines high bandwidth with ultra-fast sampling across all channels to streamline performance verification and debug of high speed digital circuits. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS620A is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 Channels Sample Rate: 2 GSa/s Record Length: 2000 pts Time Interval, 2 ns Glitch, Runt, Pattern and State Triggering HDTV Video Triggering 1 mV/divto 10V/div Sensitivity Infinite and Variable Persistence Displays 8-Bit Vertical Resolution Vertical Accuracy to 1.5% FFT, Integration and Differentiation 25 Automatic Measurements Monochrome Display 3.5 in. DOS Format Floppy Drive Waveform Pass/Fail Testing RS-232, Centronics Optional GPIB and VGA I/O Ports Applications: Manufacture Testing Digital Design and Debug Analog Design and Debug Research The Tektronix TDS620A is designed to keep pace with evolving needs in digital design as well as manufacturing test, R&D and telecommunication applications. The Tektronix TDS620A is a high-performance, digital real-time oscilloscope that combines high bandwidth with ultra-fast sampling across all channels to streamline performance verification and debug of high speed digital circuits. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS620A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS620A
Digital Oscilloscope TDS620A
The TDS620A is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 Channels Sample Rate: 2 GSa/s Record Length: 2000 pts Time Interval, 2 ns Glitch, Runt, Pattern and State Triggering HDTV Video Triggering 1 mV/divto 10V/div Sensitivity Infinite and Variable Persistence Displays 8-Bit Vertical Resolution Vertical Accuracy to 1.5% FFT, Integration and Differentiation 25 Automatic Measurements Monochrome Display 3.5 in. DOS Format Floppy Drive Waveform Pass/Fail Testing RS-232, Centronics Optional GPIB and VGA I/O Ports Applications: Manufacture Testing Digital Design and Debug Analog Design and Debug Research The Tektronix TDS620A is designed to keep pace with evolving needs in digital design as well as manufacturing test, R&D and telecommunication applications. The Tektronix TDS620A is a high-performance, digital real-time oscilloscope that combines high bandwidth with ultra-fast sampling across all channels to streamline performance verification and debug of high speed digital circuits. The image is a representation of selection. See specifications for product details.

The TDS620A is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 2 Channels
  • Sample Rate: 2 GSa/s
  • Record Length: 2000 pts
  • Time Interval, 2 ns Glitch, Runt, Pattern and State Triggering
  • HDTV Video Triggering
  • 1 mV/divto 10V/div Sensitivity
  • Infinite and Variable Persistence Displays
  • 8-Bit Vertical Resolution
  • Vertical Accuracy to 1.5%
  • FFT, Integration and Differentiation
  • 25 Automatic Measurements
  • Monochrome Display
  • 3.5 in. DOS Format Floppy Drive
  • Waveform Pass/Fail Testing
  • RS-232, Centronics Optional
  • GPIB and VGA I/O Ports

Applications:

  • Manufacture Testing
  • Digital Design and Debug
  • Analog Design and Debug
  • Research

The Tektronix TDS620A is designed to keep pace with evolving needs in digital design as well as manufacturing test, R&D and telecommunication applications.

The Tektronix TDS620A is a high-performance, digital real-time oscilloscope that combines high bandwidth with ultra-fast sampling across all channels to streamline performance verification and debug of high speed digital circuits.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS620A
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1054 50MHz 4Ch Digital Storage Oscilloscope - UPO1054 - Uni-Trend US
Specs
Bandwidth 50 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 7251292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details