Tektronix, Inc. Digital Oscilloscope TDS520C

Description
The TDS520C is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Sample Rate: 1 GS/s Up to 400,000 Wfms/s Two Channels 1% Vertical Accuracy 8-Bit Vertical Resolution, over 11 Bits with Averaging, and Over 13 Bits with Hi-Res 1 ns Peak Detect 1 mV to 10 V/div Sensitivity Up to 1 GHz Differential Measurements Channel Deskew Floppy and Hard Disk Storage Advanced Triggering 29 Automatic Measurements and Measurement Statistics FFT and Advanced Math Waveform Histograms Limit Test Communication Signal Analysis Including Mask Testing and SONET/SDH and Fiber Channel Optical Reference Receivers Full GPIB Programmability CE Marking The TDS 520C oscilloscopes are the latest in the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. At over 400,000 waveforms per second, the TDS 500C products with InstaVu acquisition have the fastest waveform capture rate available on an oscilloscope. They allow you to instantly view even the rarest signal events. Like the other members of the TDS series, the TDS 520C has a well-rounded combination of a graphical user interface, high-fidelity acquisition, advanced triggering, and automatic measurements. Easy to Learn and Easy to Use Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual. High Fidelity Signal Acquisition The high waveform capture rate of the TDS500C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to 8M points, providing a high-resolution representation of the signal over a long period of time.
Description
The TDS520C is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Sample Rate: 1 GS/s Up to 400,000 Wfms/s Two Channels 1% Vertical Accuracy 8-Bit Vertical Resolution, over 11 Bits with Averaging, and Over 13 Bits with Hi-Res 1 ns Peak Detect 1 mV to 10 V/div Sensitivity Up to 1 GHz Differential Measurements Channel Deskew Floppy and Hard Disk Storage Advanced Triggering 29 Automatic Measurements and Measurement Statistics FFT and Advanced Math Waveform Histograms Limit Test Communication Signal Analysis Including Mask Testing and SONET/SDH and Fiber Channel Optical Reference Receivers Full GPIB Programmability CE Marking The TDS 520C oscilloscopes are the latest in the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. At over 400,000 waveforms per second, the TDS 500C products with InstaVu acquisition have the fastest waveform capture rate available on an oscilloscope. They allow you to instantly view even the rarest signal events. Like the other members of the TDS series, the TDS 520C has a well-rounded combination of a graphical user interface, high-fidelity acquisition, advanced triggering, and automatic measurements. Easy to Learn and Easy to Use Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual. High Fidelity Signal Acquisition The high waveform capture rate of the TDS500C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to 8M points, providing a high-resolution representation of the signal over a long period of time.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS520C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS520C
Digital Oscilloscope TDS520C
The TDS520C is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Sample Rate: 1 GS/s Up to 400,000 Wfms/s Two Channels 1% Vertical Accuracy 8-Bit Vertical Resolution, over 11 Bits with Averaging, and Over 13 Bits with Hi-Res 1 ns Peak Detect 1 mV to 10 V/div Sensitivity Up to 1 GHz Differential Measurements Channel Deskew Floppy and Hard Disk Storage Advanced Triggering 29 Automatic Measurements and Measurement Statistics FFT and Advanced Math Waveform Histograms Limit Test Communication Signal Analysis Including Mask Testing and SONET/SDH and Fiber Channel Optical Reference Receivers Full GPIB Programmability CE Marking The TDS 520C oscilloscopes are the latest in the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications. At over 400,000 waveforms per second, the TDS 500C products with InstaVu acquisition have the fastest waveform capture rate available on an oscilloscope. They allow you to instantly view even the rarest signal events. Like the other members of the TDS series, the TDS 520C has a well-rounded combination of a graphical user interface, high-fidelity acquisition, advanced triggering, and automatic measurements. Easy to Learn and Easy to Use Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual. High Fidelity Signal Acquisition The high waveform capture rate of the TDS500C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds. Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to 8M points, providing a high-resolution representation of the signal over a long period of time.

The TDS520C is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Sample Rate: 1 GS/s
  • Up to 400,000 Wfms/s
  • Two Channels
  • 1% Vertical Accuracy
  • 8-Bit Vertical Resolution, over 11 Bits with Averaging, and Over 13 Bits with Hi-Res
  • 1 ns Peak Detect
  • 1 mV to 10 V/div Sensitivity
  • Up to 1 GHz Differential Measurements
  • Channel Deskew
  • Floppy and Hard Disk Storage
  • Advanced Triggering
  • 29 Automatic Measurements and Measurement Statistics
  • FFT and Advanced Math
  • Waveform Histograms
  • Limit Test
  • Communication Signal Analysis Including Mask Testing and SONET/SDH and Fiber Channel Optical Reference Receivers
  • Full GPIB Programmability
  • CE Marking

The TDS 520C oscilloscopes are the latest in the TDS family of digitizing oscilloscopes designed to keep pace with current and evolving needs in advanced electronic design and debug. They are also powerful tools for communication design and R&D applications.

At over 400,000 waveforms per second, the TDS 500C products with InstaVu acquisition have the fastest waveform capture rate available on an oscilloscope. They allow you to instantly view even the rarest signal events.

Like the other members of the TDS series, the TDS 520C has a well-rounded combination of a graphical user interface, high-fidelity acquisition, advanced triggering, and automatic measurements.

Easy to Learn and Easy to Use

Extensive user interface design has made the TDS family of products truly intuitive to operate. Each family member shares a familiar front panel layout with dedicated vertical, horizontal, and trigger controls. A graphical user interface with over 200 icons helps facilitate understanding and use of the advanced features. A color monitor helps rapidly distinguish between multiple waveforms and measurements. On-line help provides a convenient built-in reference manual.

High Fidelity Signal Acquisition

The high waveform capture rate of the TDS500C InstaVu series, together with its high bandwidth and sample rate, delivers instantaneous signal feedback to show the true signal feedback to show the true signals that other scopes may be missing. InstaVu acquisition acquires waveforms over 1000 times faster than any other DSO, allowing the capture of intermittent signals, reducing debugging times from hours to seconds.

Channels can be transparently combined to achieve higher sample rates and longer record lengths. The record length can be optionally increased to 8M points, providing a high-resolution representation of the signal over a long period of time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS520C
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details