Tektronix, Inc. Digital Oscilloscope TDS520A

Description
The TDS520A is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 channels Sample Rate: 500 MS/s Record Length: 15 kpts Width, 2-ns Glitch, Runt, State, and Pattern Triggering 1-mV to 10-V/div Sensitivity Infinite and Variable Persistence 8-Bit Vertical Resolution Up to 12-Bit in Hi-Res Mode 1% Vertical Accuracy FFT, Integration, Differentiation (option 2F) 25 Automatic Measurements GPIB Programmable 3.5-in. Floppy Disk Drive CE Marking Applications Digital Design and Debug Analog Design and Debug Manufacture Testing Research The TDS520A Digital Oscilloscope is a full-featured, cost-effective, versatile oscilloscope which meets the measurement requirements for general-purpose research and design. Its industry-preferred graphical user interface makes it easy to learn and efficient to use. The TDS520A advanced trigger capability allows the user to trigger and view signals in a wide variety of simple as well as complex design and analysis settings. With two channels, 15 K points per channel record length, and powerful waveform acquisition modes, the TDS520A can satisfy most complex design, debug, and analysis requirements. A full complement of graphical and digital output formats provides report generation and documentation of measurement results. These output formats are compatible with popular word-processor applications. Output interfaces include an integral floppy disk drive, GPIB, RS232C, and Centronics. The most complete selection of active and passive probes facilitates measuring virtually any voltage or current waveform. Probe types include active and passive voltage probes, differential voltage probes for high and low voltages, and current probes. When used with the TDS520A, these probes automatically provide correct scaling and engineering unit readout for voltage, current, and power waveforms. You can tailor the TDS520A to your specific measurement environment by using the appropriate probes and accessories. This powerful combination makes the TDS520A the ideal instrument choice for low-power, medical electronics, biophysical, automotive, and general-purpose electronic design and development. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS520A is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 channels Sample Rate: 500 MS/s Record Length: 15 kpts Width, 2-ns Glitch, Runt, State, and Pattern Triggering 1-mV to 10-V/div Sensitivity Infinite and Variable Persistence 8-Bit Vertical Resolution Up to 12-Bit in Hi-Res Mode 1% Vertical Accuracy FFT, Integration, Differentiation (option 2F) 25 Automatic Measurements GPIB Programmable 3.5-in. Floppy Disk Drive CE Marking Applications Digital Design and Debug Analog Design and Debug Manufacture Testing Research The TDS520A Digital Oscilloscope is a full-featured, cost-effective, versatile oscilloscope which meets the measurement requirements for general-purpose research and design. Its industry-preferred graphical user interface makes it easy to learn and efficient to use. The TDS520A advanced trigger capability allows the user to trigger and view signals in a wide variety of simple as well as complex design and analysis settings. With two channels, 15 K points per channel record length, and powerful waveform acquisition modes, the TDS520A can satisfy most complex design, debug, and analysis requirements. A full complement of graphical and digital output formats provides report generation and documentation of measurement results. These output formats are compatible with popular word-processor applications. Output interfaces include an integral floppy disk drive, GPIB, RS232C, and Centronics. The most complete selection of active and passive probes facilitates measuring virtually any voltage or current waveform. Probe types include active and passive voltage probes, differential voltage probes for high and low voltages, and current probes. When used with the TDS520A, these probes automatically provide correct scaling and engineering unit readout for voltage, current, and power waveforms. You can tailor the TDS520A to your specific measurement environment by using the appropriate probes and accessories. This powerful combination makes the TDS520A the ideal instrument choice for low-power, medical electronics, biophysical, automotive, and general-purpose electronic design and development. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS520A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS520A
Digital Oscilloscope TDS520A
The TDS520A is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 2 channels Sample Rate: 500 MS/s Record Length: 15 kpts Width, 2-ns Glitch, Runt, State, and Pattern Triggering 1-mV to 10-V/div Sensitivity Infinite and Variable Persistence 8-Bit Vertical Resolution Up to 12-Bit in Hi-Res Mode 1% Vertical Accuracy FFT, Integration, Differentiation (option 2F) 25 Automatic Measurements GPIB Programmable 3.5-in. Floppy Disk Drive CE Marking Applications Digital Design and Debug Analog Design and Debug Manufacture Testing Research The TDS520A Digital Oscilloscope is a full-featured, cost-effective, versatile oscilloscope which meets the measurement requirements for general-purpose research and design. Its industry-preferred graphical user interface makes it easy to learn and efficient to use. The TDS520A advanced trigger capability allows the user to trigger and view signals in a wide variety of simple as well as complex design and analysis settings. With two channels, 15 K points per channel record length, and powerful waveform acquisition modes, the TDS520A can satisfy most complex design, debug, and analysis requirements. A full complement of graphical and digital output formats provides report generation and documentation of measurement results. These output formats are compatible with popular word-processor applications. Output interfaces include an integral floppy disk drive, GPIB, RS232C, and Centronics. The most complete selection of active and passive probes facilitates measuring virtually any voltage or current waveform. Probe types include active and passive voltage probes, differential voltage probes for high and low voltages, and current probes. When used with the TDS520A, these probes automatically provide correct scaling and engineering unit readout for voltage, current, and power waveforms. You can tailor the TDS520A to your specific measurement environment by using the appropriate probes and accessories. This powerful combination makes the TDS520A the ideal instrument choice for low-power, medical electronics, biophysical, automotive, and general-purpose electronic design and development. The image is a representation of selection. See specifications for product details.

The TDS520A is a 500 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 2 channels
  • Sample Rate: 500 MS/s
  • Record Length: 15 kpts
  • Width, 2-ns Glitch, Runt, State, and Pattern Triggering
  • 1-mV to 10-V/div Sensitivity
  • Infinite and Variable Persistence
  • 8-Bit Vertical Resolution Up to 12-Bit in Hi-Res Mode
  • 1% Vertical Accuracy
  • FFT, Integration, Differentiation (option 2F)
  • 25 Automatic Measurements
  • GPIB Programmable
  • 3.5-in. Floppy Disk Drive
  • CE Marking

Applications

  • Digital Design and Debug
  • Analog Design and Debug
  • Manufacture Testing
  • Research

The TDS520A Digital Oscilloscope is a full-featured, cost-effective, versatile oscilloscope which meets the measurement requirements for general-purpose research and design. Its industry-preferred graphical user interface makes it easy to learn and efficient to use. The TDS520A advanced trigger capability allows the user to trigger and view signals in a wide variety of simple as well as complex design and analysis settings. With two channels, 15 K points per channel record length, and powerful waveform acquisition modes, the TDS520A can satisfy most complex design, debug, and analysis requirements.

A full complement of graphical and digital output formats provides report generation and documentation of measurement results. These output formats are compatible with popular word-processor applications. Output interfaces include an integral floppy disk drive, GPIB, RS232C, and Centronics.

The most complete selection of active and passive probes facilitates measuring virtually any voltage or current waveform. Probe types include active and passive voltage probes, differential voltage probes for high and low voltages, and current probes. When used with the TDS520A, these probes automatically provide correct scaling and engineering unit readout for voltage, current, and power waveforms. You can tailor the TDS520A to your specific measurement environment by using the appropriate probes and accessories. This powerful combination makes the TDS520A the ideal instrument choice for low-power, medical electronics, biophysical, automotive, and general-purpose electronic design and development.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS520A
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3354E 350MHz 4+16Ch Mixed Signal Oscilloscope - MSO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2369000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details