Tektronix, Inc. Digital Oscilloscope TDS430A

Description
The TDS430A is a 400 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 Channels 100 MS/s Sample Rate 30 K Records Standard Simultaneous Maximum Sampling Rate/ch: 100 MSa/ One ch. only max. sampling rate: 100 MSa/s Max. Single Shot bandwidth: 400 MHz Max. Record Length: 30000 pt/sec Min. Vertical Sensitivity: 1 mV/div Maximum Vertical Sensitivity: 10 V/div Rise time: 1.75 ns Number of Bits: 8 bits 3.5 inch DOS format floppy drive Hi-Res Mode for up to 12-Bits of Single Shot Vertical Resolution 10 ns Peak Detect Mode for Glitch Capture 25 Automatic Measurements Pass/Fail (Template) Waveform Testing Roll and Triggered Roll Modes RS-232 and Centronics Type Interfaces Tek Secure Differential Measurements ADA400A Analog Differential Amplifier (10 μV/div sensitivity) P5200/P5205/P5210 High Voltage Differential Probes (up to 5600 V) for Floating Measurements (Please see Differential Preamplifier ADA400A and High Voltage Differential Probes, P5200, P5205, and P5210 for details on ADA400A, P5200, P5205 and P5210) Applications Biophysical Research Biomedical Research Electrophysical and Electromechanical System Design Audio System Measurement and Analysis Manufacturing Test and Quality Control Power Supply and Power-related Design Product Service and Maintenance The Tektronix TDS430A is a 400 MHz, 2 Channel Digitizing Oscilloscope. For professionals who demand high precision and fidelity from their measurements, the TDS 400A Personal Lab Scopes combine excellent performance and a broad feature set, all at affordable prices. The highly featured, portable and easy to use TDS420A, 430A and 460A personal lab scopes are ideal for simple to complex applications, including electro-mechanical research and analysis, power electronics/power supply design, bio-physical research and analysis, and digital and analog design. With its standard video trigger capability, the scopes are ideal instruments for measuring video signals including NTSC, PAL and SECAM. The TDS400A Series uses the renowned TDS Graphical User Interface which offers intuitive icon-based menus along with help text, making scope operation extremely simple. Knobs and buttons allow easy selection of commonly used scope functions. The standard floppy disk drive makes the saving of screen images or data to a disk simple. The disk can then be inserted into your PC for importing to desktop publishing or spreadsheet programs. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS430A is a 400 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 Channels 100 MS/s Sample Rate 30 K Records Standard Simultaneous Maximum Sampling Rate/ch: 100 MSa/ One ch. only max. sampling rate: 100 MSa/s Max. Single Shot bandwidth: 400 MHz Max. Record Length: 30000 pt/sec Min. Vertical Sensitivity: 1 mV/div Maximum Vertical Sensitivity: 10 V/div Rise time: 1.75 ns Number of Bits: 8 bits 3.5 inch DOS format floppy drive Hi-Res Mode for up to 12-Bits of Single Shot Vertical Resolution 10 ns Peak Detect Mode for Glitch Capture 25 Automatic Measurements Pass/Fail (Template) Waveform Testing Roll and Triggered Roll Modes RS-232 and Centronics Type Interfaces Tek Secure Differential Measurements ADA400A Analog Differential Amplifier (10 μV/div sensitivity) P5200/P5205/P5210 High Voltage Differential Probes (up to 5600 V) for Floating Measurements (Please see Differential Preamplifier ADA400A and High Voltage Differential Probes, P5200, P5205, and P5210 for details on ADA400A, P5200, P5205 and P5210) Applications Biophysical Research Biomedical Research Electrophysical and Electromechanical System Design Audio System Measurement and Analysis Manufacturing Test and Quality Control Power Supply and Power-related Design Product Service and Maintenance The Tektronix TDS430A is a 400 MHz, 2 Channel Digitizing Oscilloscope. For professionals who demand high precision and fidelity from their measurements, the TDS 400A Personal Lab Scopes combine excellent performance and a broad feature set, all at affordable prices. The highly featured, portable and easy to use TDS420A, 430A and 460A personal lab scopes are ideal for simple to complex applications, including electro-mechanical research and analysis, power electronics/power supply design, bio-physical research and analysis, and digital and analog design. With its standard video trigger capability, the scopes are ideal instruments for measuring video signals including NTSC, PAL and SECAM. The TDS400A Series uses the renowned TDS Graphical User Interface which offers intuitive icon-based menus along with help text, making scope operation extremely simple. Knobs and buttons allow easy selection of commonly used scope functions. The standard floppy disk drive makes the saving of screen images or data to a disk simple. The disk can then be inserted into your PC for importing to desktop publishing or spreadsheet programs. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS430A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS430A
Digital Oscilloscope TDS430A
The TDS430A is a 400 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 Channels 100 MS/s Sample Rate 30 K Records Standard Simultaneous Maximum Sampling Rate/ch: 100 MSa/ One ch. only max. sampling rate: 100 MSa/s Max. Single Shot bandwidth: 400 MHz Max. Record Length: 30000 pt/sec Min. Vertical Sensitivity: 1 mV/div Maximum Vertical Sensitivity: 10 V/div Rise time: 1.75 ns Number of Bits: 8 bits 3.5 inch DOS format floppy drive Hi-Res Mode for up to 12-Bits of Single Shot Vertical Resolution 10 ns Peak Detect Mode for Glitch Capture 25 Automatic Measurements Pass/Fail (Template) Waveform Testing Roll and Triggered Roll Modes RS-232 and Centronics Type Interfaces Tek Secure Differential Measurements ADA400A Analog Differential Amplifier (10 μV/div sensitivity) P5200/P5205/P5210 High Voltage Differential Probes (up to 5600 V) for Floating Measurements (Please see Differential Preamplifier ADA400A and High Voltage Differential Probes, P5200, P5205, and P5210 for details on ADA400A, P5200, P5205 and P5210) Applications Biophysical Research Biomedical Research Electrophysical and Electromechanical System Design Audio System Measurement and Analysis Manufacturing Test and Quality Control Power Supply and Power-related Design Product Service and Maintenance The Tektronix TDS430A is a 400 MHz, 2 Channel Digitizing Oscilloscope. For professionals who demand high precision and fidelity from their measurements, the TDS 400A Personal Lab Scopes combine excellent performance and a broad feature set, all at affordable prices. The highly featured, portable and easy to use TDS420A, 430A and 460A personal lab scopes are ideal for simple to complex applications, including electro-mechanical research and analysis, power electronics/power supply design, bio-physical research and analysis, and digital and analog design. With its standard video trigger capability, the scopes are ideal instruments for measuring video signals including NTSC, PAL and SECAM. The TDS400A Series uses the renowned TDS Graphical User Interface which offers intuitive icon-based menus along with help text, making scope operation extremely simple. Knobs and buttons allow easy selection of commonly used scope functions. The standard floppy disk drive makes the saving of screen images or data to a disk simple. The disk can then be inserted into your PC for importing to desktop publishing or spreadsheet programs. The image is a representation of selection. See specifications for product details.

The TDS430A is a 400 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 400 MHz
  • 2 Channels
  • 100 MS/s Sample Rate
  • 30 K Records Standard
  • Simultaneous Maximum Sampling Rate/ch: 100 MSa/
  • One ch. only max. sampling rate: 100 MSa/s
  • Max. Single Shot bandwidth: 400 MHz
  • Max. Record Length: 30000 pt/sec
  • Min. Vertical Sensitivity: 1 mV/div
  • Maximum Vertical Sensitivity: 10 V/div
  • Rise time: 1.75 ns
  • Number of Bits: 8 bits
  • 3.5 inch DOS format floppy drive
  • Hi-Res Mode for up to 12-Bits of Single Shot Vertical Resolution
  • 10 ns Peak Detect Mode for Glitch Capture
  • 25 Automatic Measurements
  • Pass/Fail (Template) Waveform Testing
  • Roll and Triggered Roll Modes
  • RS-232 and Centronics Type Interfaces
  • Tek Secure

Differential Measurements

  • ADA400A Analog Differential Amplifier (10 μV/div sensitivity)
  • P5200/P5205/P5210 High Voltage Differential Probes (up to 5600 V) for Floating Measurements
  • (Please see Differential Preamplifier ADA400A and High Voltage Differential Probes, P5200, P5205, and P5210 for details on ADA400A, P5200, P5205 and P5210)

Applications

  • Biophysical Research
  • Biomedical Research
  • Electrophysical and Electromechanical System Design
  • Audio System Measurement and Analysis
  • Manufacturing Test and Quality Control
  • Power Supply and Power-related Design
  • Product Service and Maintenance

The Tektronix TDS430A is a 400 MHz, 2 Channel Digitizing Oscilloscope. For professionals who demand high precision and fidelity from their measurements, the TDS 400A Personal Lab Scopes combine excellent performance and a broad feature set, all at affordable prices.

The highly featured, portable and easy to use TDS420A, 430A and 460A personal lab scopes are ideal for simple to complex applications, including electro-mechanical research and analysis, power electronics/power supply design, bio-physical research and analysis, and digital and analog design. With its standard video trigger capability, the scopes are ideal instruments for measuring video signals including NTSC, PAL and SECAM.

The TDS400A Series uses the renowned TDS Graphical User Interface which offers intuitive icon-based menus along with help text, making scope operation extremely simple. Knobs and buttons allow easy selection of commonly used scope functions. The standard floppy disk drive makes the saving of screen images or data to a disk simple. The disk can then be inserted into your PC for importing to desktop publishing or spreadsheet programs.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS430A
Product Name Digital Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2406598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details