Tektronix, Inc. Digital Oscilloscope TDS420

Description
The TDS420 is a 150 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Channels: 4 Sample Rate: 100 MS/s Record length: 15 kpts 1.5% Accuracy: 1mV/div-10 V/div Position Range: ±5 Divisions Hi-Res Mode for up to 12-bits of Single Shot Vertical Resolution 10 ns Peak Detect Mode for Glitch Capture 25 Automatic Measurements Pass/Fall (Template) Waveform Testing Roll andTriggreed Roll Modes RS-232 and Centronics Type Interfaces TekSecure Applications Biophysical Research Biomedical Research Electrophysical and Electromechanical System Design Audio System Measurement and Analysis Manufacturing Test and Quality Control Power Supply and Power-related Design Product Service and Maintenance The Tektronix TDS420 is a simple and portable Digitizing Oscilloscope for demanding precision measurement applications requiring high accuracy and acquisitions confidence. The two channel model with a 150 MHz and 100 MS/s on all channels, coupled with a choice of FFT Math, Video, Long Record Length options makes analysis work extremely simple. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS420 is a 150 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Channels: 4 Sample Rate: 100 MS/s Record length: 15 kpts 1.5% Accuracy: 1mV/div-10 V/div Position Range: ±5 Divisions Hi-Res Mode for up to 12-bits of Single Shot Vertical Resolution 10 ns Peak Detect Mode for Glitch Capture 25 Automatic Measurements Pass/Fall (Template) Waveform Testing Roll andTriggreed Roll Modes RS-232 and Centronics Type Interfaces TekSecure Applications Biophysical Research Biomedical Research Electrophysical and Electromechanical System Design Audio System Measurement and Analysis Manufacturing Test and Quality Control Power Supply and Power-related Design Product Service and Maintenance The Tektronix TDS420 is a simple and portable Digitizing Oscilloscope for demanding precision measurement applications requiring high accuracy and acquisitions confidence. The two channel model with a 150 MHz and 100 MS/s on all channels, coupled with a choice of FFT Math, Video, Long Record Length options makes analysis work extremely simple. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS420 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS420
Digital Oscilloscope TDS420
The TDS420 is a 150 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz Channels: 4 Sample Rate: 100 MS/s Record length: 15 kpts 1.5% Accuracy: 1mV/div-10 V/div Position Range: ±5 Divisions Hi-Res Mode for up to 12-bits of Single Shot Vertical Resolution 10 ns Peak Detect Mode for Glitch Capture 25 Automatic Measurements Pass/Fall (Template) Waveform Testing Roll andTriggreed Roll Modes RS-232 and Centronics Type Interfaces TekSecure Applications Biophysical Research Biomedical Research Electrophysical and Electromechanical System Design Audio System Measurement and Analysis Manufacturing Test and Quality Control Power Supply and Power-related Design Product Service and Maintenance The Tektronix TDS420 is a simple and portable Digitizing Oscilloscope for demanding precision measurement applications requiring high accuracy and acquisitions confidence. The two channel model with a 150 MHz and 100 MS/s on all channels, coupled with a choice of FFT Math, Video, Long Record Length options makes analysis work extremely simple. The image is a representation of selection. See specifications for product details.

The TDS420 is a 150 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 150 MHz
  • Channels: 4
  • Sample Rate: 100 MS/s
  • Record length: 15 kpts
  • 1.5% Accuracy: 1mV/div-10 V/div
  • Position Range: ±5 Divisions
  • Hi-Res Mode for up to 12-bits of Single Shot Vertical Resolution
  • 10 ns Peak Detect Mode for Glitch Capture
  • 25 Automatic Measurements
  • Pass/Fall (Template) Waveform Testing
  • Roll andTriggreed Roll Modes
  • RS-232 and Centronics Type Interfaces
  • TekSecure

Applications

  • Biophysical Research
  • Biomedical Research
  • Electrophysical and Electromechanical System Design
  • Audio System Measurement and Analysis
  • Manufacturing Test and Quality Control
  • Power Supply and Power-related Design
  • Product Service and Maintenance

The Tektronix TDS420 is a simple and portable Digitizing Oscilloscope for demanding precision measurement applications requiring high accuracy and acquisitions confidence.

The two channel model with a 150 MHz and 100 MS/s on all channels, coupled with a choice of FFT Math, Video, Long Record Length options makes analysis work extremely simple.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS420
Product Name Digital Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2005525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details