Tektronix, Inc. Digital Oscilloscope TDS2012C

Description
The TDS2012C is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channel 2 GS/s Sample Rate on All Channels 2.5k point Record Length on All Channels Advanced Triggers including Pulse Width Trigger and Line-selectable Video Trigger 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Built-in Waveform Limit Testing Automated, Extended Data Logging Feature Autoset and Signal Auto-ranging Built-in Context-sensitive Help Probe Check Wizard Multiple-language User Interface 5.7 in. (144 mm) Active TFT Color Display Small Footprint and Lightweight-only 124 mm (4.9 inches) deep Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer Includes National Instrument’s LabVIEW SignalExpress™ TE Limited Edition and Tektronix OpenChoice® Software for Connecting Your Bench Standard Accessories: TPP0201: 200 MHz passive probe Power Cord NIM/NIST: Traceable Certificate of Calibration Documentation: User Manual OpenChoice PC Communications Software National Instruments SignalExpress Tektronix Edition Interactive Measurement Software – Base Version Limited Lifetime Warranty: Covers labor and parts for defects in materials and workmanship for a minimum of 10 years, excluding probes and accessories With models offering two or four channels and bandwidth ranging between 50 MHz and 200 MHz, the Tektronix TDS2000C Series provides engineers the much-needed performance at an affordable price. Each model in the TDS2000C Series delivers digital real-time sampling with each channel offering at least 10X oversampling. Unlike other competing oscilloscopes in the market, the sample rate of the TDS2000C does not reduce as users turn on additional channels, effectively ensuring that every channel accurately captures signals up to the oscilloscope’s full bandwidth. The user interface includes an auto set menu, built-in help system, probe check wizard, and optimized instrument setup and operation. Features include advanced triggering to quickly capture events coupled with advanced math capabilities and now 16 automated measurements for fast analysis. Capabilities added in the TDS2000C series designed to boost productivity include data logging and limit testing. After a user has configured trigger conditions, data logging makes it possible for the oscilloscope to save all the triggered waveforms together with time stamp information to a USB flash drive within a user-defined duration (up to 8 hours). This is useful for applications that require engineers to monitor devices for long time periods for characterization and stress testing while saving the measurement results for later analysis. Tektronix is also introducing a range of passive probes for the TDS2000C series. These provide reduced circuit loading which the company says is typically ranked as the top requirement by customers. Input capacitance is 12pF and the small form factor includes a 3.8mm probe head which allows for probing in tight spaces and better visibility of the points being measured. The probe meets UL strict guidelines for product safety and has a longer sharper tip to probe the finer geometry parts. Multi-packs with 10 or 50 probes are available for use in maintenance and education and which reduce prices by up to 20 percent per probe. Performance You Need at a Price You Can Afford The TDS2000C Digital Storage Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features – including USB connectivity, 16 automated measurements, limit testing, data logging, and context-sensitive help – the TDS2000C Series oscilloscopes help you get more done, in less time. Digital Precision for Accurate Measurements With up to 200 MHz bandwidth and 2 GS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with a minimum of 10X oversampling on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels. Critical Tools for Troubleshooting Your Device Advanced triggers – rising/falling edge, pulse width, and video – help you quickly isolate your signals of interest. Once you’ve captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiple waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal. Designed to Make Your Work Easy The TDS2000C Series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix. Intuitive Operation The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency. Help When You Need It, Where You Need It The built-in Help menu provides you with important information on your oscilloscope’s features and functions. Help is provided in the same languages as the user interface. Probe Check Wizard Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure. Limit Test The oscilloscope can automatically monitor source signals and output Pass or Fail results by judging whether the input waveform is within predefined boundaries. Specific actions can be triggered on violation including stopping waveform acquisition, stopping Limit Test functions, saving the failed waveform data or screen image to a USB memory device, or any combination of the above. This is an ideal solution for manufacturing or service applications where you need to make decisions quickly. Flexible Data Transfer The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. The built-in Data Logging feature means you can set up your oscilloscope to save user-specified triggered waveforms to a USB memory device for up to 24 hours. You can also select the "Infinite" option for continuous waveform monitoring. With this mode, you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms. Easy PC Connectivity Easily capture, save, and analyze measurements results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge-compatibl e printer. Connect Your Bench for Intelligent Debug Every TDS2000C Series oscilloscope ships with an included copy of the Limited Tektronix Edition of National Instrument’s LabVIEW SignalExpress for basic instrument control, data logging, and analysis. SignalExpress supports the range of Tektronix bench instruments enabling you to connect your entire test bench. You can then access the feature-rich tools packed into each instrument from one intuitive software interface. This allows you to automate complex measurements requiring multiple instruments, log data for an extended period of time, time-correlated data from multiple instruments, and easily capture and analyze your results, all from your PC. Only Tektronix offers a connected test bench of intelligent instruments to simplify and speed debug of your complex design. Performance You Can Count On In addition to industry-leading service and support, every TDS2000C Series oscilloscope comes backed with a Limited Lifetime Warranty as standard.
Datasheet
Description
The TDS2012C is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channel 2 GS/s Sample Rate on All Channels 2.5k point Record Length on All Channels Advanced Triggers including Pulse Width Trigger and Line-selectable Video Trigger 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Built-in Waveform Limit Testing Automated, Extended Data Logging Feature Autoset and Signal Auto-ranging Built-in Context-sensitive Help Probe Check Wizard Multiple-language User Interface 5.7 in. (144 mm) Active TFT Color Display Small Footprint and Lightweight-only 124 mm (4.9 inches) deep Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer Includes National Instrument’s LabVIEW SignalExpress™ TE Limited Edition and Tektronix OpenChoice® Software for Connecting Your Bench Standard Accessories: TPP0201: 200 MHz passive probe Power Cord NIM/NIST: Traceable Certificate of Calibration Documentation: User Manual OpenChoice PC Communications Software National Instruments SignalExpress Tektronix Edition Interactive Measurement Software – Base Version Limited Lifetime Warranty: Covers labor and parts for defects in materials and workmanship for a minimum of 10 years, excluding probes and accessories With models offering two or four channels and bandwidth ranging between 50 MHz and 200 MHz, the Tektronix TDS2000C Series provides engineers the much-needed performance at an affordable price. Each model in the TDS2000C Series delivers digital real-time sampling with each channel offering at least 10X oversampling. Unlike other competing oscilloscopes in the market, the sample rate of the TDS2000C does not reduce as users turn on additional channels, effectively ensuring that every channel accurately captures signals up to the oscilloscope’s full bandwidth. The user interface includes an auto set menu, built-in help system, probe check wizard, and optimized instrument setup and operation. Features include advanced triggering to quickly capture events coupled with advanced math capabilities and now 16 automated measurements for fast analysis. Capabilities added in the TDS2000C series designed to boost productivity include data logging and limit testing. After a user has configured trigger conditions, data logging makes it possible for the oscilloscope to save all the triggered waveforms together with time stamp information to a USB flash drive within a user-defined duration (up to 8 hours). This is useful for applications that require engineers to monitor devices for long time periods for characterization and stress testing while saving the measurement results for later analysis. Tektronix is also introducing a range of passive probes for the TDS2000C series. These provide reduced circuit loading which the company says is typically ranked as the top requirement by customers. Input capacitance is 12pF and the small form factor includes a 3.8mm probe head which allows for probing in tight spaces and better visibility of the points being measured. The probe meets UL strict guidelines for product safety and has a longer sharper tip to probe the finer geometry parts. Multi-packs with 10 or 50 probes are available for use in maintenance and education and which reduce prices by up to 20 percent per probe. Performance You Need at a Price You Can Afford The TDS2000C Digital Storage Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features – including USB connectivity, 16 automated measurements, limit testing, data logging, and context-sensitive help – the TDS2000C Series oscilloscopes help you get more done, in less time. Digital Precision for Accurate Measurements With up to 200 MHz bandwidth and 2 GS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with a minimum of 10X oversampling on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels. Critical Tools for Troubleshooting Your Device Advanced triggers – rising/falling edge, pulse width, and video – help you quickly isolate your signals of interest. Once you’ve captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiple waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal. Designed to Make Your Work Easy The TDS2000C Series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix. Intuitive Operation The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency. Help When You Need It, Where You Need It The built-in Help menu provides you with important information on your oscilloscope’s features and functions. Help is provided in the same languages as the user interface. Probe Check Wizard Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure. Limit Test The oscilloscope can automatically monitor source signals and output Pass or Fail results by judging whether the input waveform is within predefined boundaries. Specific actions can be triggered on violation including stopping waveform acquisition, stopping Limit Test functions, saving the failed waveform data or screen image to a USB memory device, or any combination of the above. This is an ideal solution for manufacturing or service applications where you need to make decisions quickly. Flexible Data Transfer The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. The built-in Data Logging feature means you can set up your oscilloscope to save user-specified triggered waveforms to a USB memory device for up to 24 hours. You can also select the "Infinite" option for continuous waveform monitoring. With this mode, you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms. Easy PC Connectivity Easily capture, save, and analyze measurements results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge-compatibl e printer. Connect Your Bench for Intelligent Debug Every TDS2000C Series oscilloscope ships with an included copy of the Limited Tektronix Edition of National Instrument’s LabVIEW SignalExpress for basic instrument control, data logging, and analysis. SignalExpress supports the range of Tektronix bench instruments enabling you to connect your entire test bench. You can then access the feature-rich tools packed into each instrument from one intuitive software interface. This allows you to automate complex measurements requiring multiple instruments, log data for an extended period of time, time-correlated data from multiple instruments, and easily capture and analyze your results, all from your PC. Only Tektronix offers a connected test bench of intelligent instruments to simplify and speed debug of your complex design. Performance You Can Count On In addition to industry-leading service and support, every TDS2000C Series oscilloscope comes backed with a Limited Lifetime Warranty as standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS2012C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS2012C
Digital Oscilloscope TDS2012C
The TDS2012C is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channel 2 GS/s Sample Rate on All Channels 2.5k point Record Length on All Channels Advanced Triggers including Pulse Width Trigger and Line-selectable Video Trigger 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Built-in Waveform Limit Testing Automated, Extended Data Logging Feature Autoset and Signal Auto-ranging Built-in Context-sensitive Help Probe Check Wizard Multiple-language User Interface 5.7 in. (144 mm) Active TFT Color Display Small Footprint and Lightweight-only 124 mm (4.9 inches) deep Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer Includes National Instrument’s LabVIEW SignalExpress™ TE Limited Edition and Tektronix OpenChoice® Software for Connecting Your Bench Standard Accessories: TPP0201: 200 MHz passive probe Power Cord NIM/NIST: Traceable Certificate of Calibration Documentation: User Manual OpenChoice PC Communications Software National Instruments SignalExpress Tektronix Edition Interactive Measurement Software – Base Version Limited Lifetime Warranty: Covers labor and parts for defects in materials and workmanship for a minimum of 10 years, excluding probes and accessories With models offering two or four channels and bandwidth ranging between 50 MHz and 200 MHz, the Tektronix TDS2000C Series provides engineers the much-needed performance at an affordable price. Each model in the TDS2000C Series delivers digital real-time sampling with each channel offering at least 10X oversampling. Unlike other competing oscilloscopes in the market, the sample rate of the TDS2000C does not reduce as users turn on additional channels, effectively ensuring that every channel accurately captures signals up to the oscilloscope’s full bandwidth. The user interface includes an auto set menu, built-in help system, probe check wizard, and optimized instrument setup and operation. Features include advanced triggering to quickly capture events coupled with advanced math capabilities and now 16 automated measurements for fast analysis. Capabilities added in the TDS2000C series designed to boost productivity include data logging and limit testing. After a user has configured trigger conditions, data logging makes it possible for the oscilloscope to save all the triggered waveforms together with time stamp information to a USB flash drive within a user-defined duration (up to 8 hours). This is useful for applications that require engineers to monitor devices for long time periods for characterization and stress testing while saving the measurement results for later analysis. Tektronix is also introducing a range of passive probes for the TDS2000C series. These provide reduced circuit loading which the company says is typically ranked as the top requirement by customers. Input capacitance is 12pF and the small form factor includes a 3.8mm probe head which allows for probing in tight spaces and better visibility of the points being measured. The probe meets UL strict guidelines for product safety and has a longer sharper tip to probe the finer geometry parts. Multi-packs with 10 or 50 probes are available for use in maintenance and education and which reduce prices by up to 20 percent per probe. Performance You Need at a Price You Can Afford The TDS2000C Digital Storage Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features – including USB connectivity, 16 automated measurements, limit testing, data logging, and context-sensitive help – the TDS2000C Series oscilloscopes help you get more done, in less time. Digital Precision for Accurate Measurements With up to 200 MHz bandwidth and 2 GS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with a minimum of 10X oversampling on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels. Critical Tools for Troubleshooting Your Device Advanced triggers – rising/falling edge, pulse width, and video – help you quickly isolate your signals of interest. Once you’ve captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiple waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal. Designed to Make Your Work Easy The TDS2000C Series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix. Intuitive Operation The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency. Help When You Need It, Where You Need It The built-in Help menu provides you with important information on your oscilloscope’s features and functions. Help is provided in the same languages as the user interface. Probe Check Wizard Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure. Limit Test The oscilloscope can automatically monitor source signals and output Pass or Fail results by judging whether the input waveform is within predefined boundaries. Specific actions can be triggered on violation including stopping waveform acquisition, stopping Limit Test functions, saving the failed waveform data or screen image to a USB memory device, or any combination of the above. This is an ideal solution for manufacturing or service applications where you need to make decisions quickly. Flexible Data Transfer The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. The built-in Data Logging feature means you can set up your oscilloscope to save user-specified triggered waveforms to a USB memory device for up to 24 hours. You can also select the "Infinite" option for continuous waveform monitoring. With this mode, you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms. Easy PC Connectivity Easily capture, save, and analyze measurements results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge-compatibl e printer. Connect Your Bench for Intelligent Debug Every TDS2000C Series oscilloscope ships with an included copy of the Limited Tektronix Edition of National Instrument’s LabVIEW SignalExpress for basic instrument control, data logging, and analysis. SignalExpress supports the range of Tektronix bench instruments enabling you to connect your entire test bench. You can then access the feature-rich tools packed into each instrument from one intuitive software interface. This allows you to automate complex measurements requiring multiple instruments, log data for an extended period of time, time-correlated data from multiple instruments, and easily capture and analyze your results, all from your PC. Only Tektronix offers a connected test bench of intelligent instruments to simplify and speed debug of your complex design. Performance You Can Count On In addition to industry-leading service and support, every TDS2000C Series oscilloscope comes backed with a Limited Lifetime Warranty as standard.

The TDS2012C is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Channel
  • 2 GS/s Sample Rate on All Channels
  • 2.5k point Record Length on All Channels
  • Advanced Triggers including Pulse Width Trigger and Line-selectable Video Trigger
  • 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis
  • Built-in Waveform Limit Testing
  • Automated, Extended Data Logging Feature
  • Autoset and Signal Auto-ranging
  • Built-in Context-sensitive Help
  • Probe Check Wizard
  • Multiple-language User Interface
  • 5.7 in. (144 mm) Active TFT Color Display
  • Small Footprint and Lightweight-only 124 mm (4.9 inches) deep

Connectivity

  • USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage
  • USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatible Printer
  • Includes National Instrument’s LabVIEW SignalExpress™ TE Limited Edition and Tektronix OpenChoice® Software for Connecting Your Bench

Standard Accessories:

  • TPP0201: 200 MHz passive probe
  • Power Cord
  • NIM/NIST: Traceable Certificate of Calibration
  • Documentation: User Manual
  • OpenChoice PC Communications Software
  • National Instruments SignalExpress Tektronix Edition Interactive Measurement Software – Base Version
  • Limited Lifetime Warranty: Covers labor and parts for defects in materials and workmanship for a minimum of 10 years, excluding probes and accessories

With models offering two or four channels and bandwidth ranging between 50 MHz and 200 MHz, the Tektronix TDS2000C Series provides engineers the much-needed performance at an affordable price. Each model in the TDS2000C Series delivers digital real-time sampling with each channel offering at least 10X oversampling. Unlike other competing oscilloscopes in the market, the sample rate of the TDS2000C does not reduce as users turn on additional channels, effectively ensuring that every channel accurately captures signals up to the oscilloscope’s full bandwidth.

The user interface includes an auto set menu, built-in help system, probe check wizard, and optimized instrument setup and operation. Features include advanced triggering to quickly capture events coupled with advanced math capabilities and now 16 automated measurements for fast analysis.

Capabilities added in the TDS2000C series designed to boost productivity include data logging and limit testing. After a user has configured trigger conditions, data logging makes it possible for the oscilloscope to save all the triggered waveforms together with time stamp information to a USB flash drive within a user-defined duration (up to 8 hours). This is useful for applications that require engineers to monitor devices for long time periods for characterization and stress testing while saving the measurement results for later analysis.

Tektronix is also introducing a range of passive probes for the TDS2000C series. These provide reduced circuit loading which the company says is typically ranked as the top requirement by customers. Input capacitance is 12pF and the small form factor includes a 3.8mm probe head which allows for probing in tight spaces and better visibility of the points being measured.

The probe meets UL strict guidelines for product safety and has a longer sharper tip to probe the finer geometry parts. Multi-packs with 10 or 50 probes are available for use in maintenance and education and which reduce prices by up to 20 percent per probe.

Performance You Need at a Price You Can Afford

The TDS2000C Digital Storage Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features – including USB connectivity, 16 automated measurements, limit testing, data logging, and context-sensitive help – the TDS2000C Series oscilloscopes help you get more done, in less time.

Digital Precision for Accurate Measurements

With up to 200 MHz bandwidth and 2 GS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with a minimum of 10X oversampling on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels.

Critical Tools for Troubleshooting Your Device

Advanced triggers – rising/falling edge, pulse width, and video – help you quickly isolate your signals of interest. Once you’ve captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiple waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal.

Designed to Make Your Work Easy

The TDS2000C Series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix.

Intuitive Operation

The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency.

Help When You Need It, Where You Need It

The built-in Help menu provides you with important information on your oscilloscope’s features and functions. Help is provided in the same languages as the user interface.

Probe Check Wizard

Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure.

Limit Test

The oscilloscope can automatically monitor source signals and output Pass or Fail results by judging whether the input waveform is within predefined boundaries. Specific actions can be triggered on violation including stopping waveform acquisition, stopping Limit Test functions, saving the failed waveform data or screen image to a USB memory device, or any combination of the above. This is an ideal solution for manufacturing or service applications where you need to make decisions quickly.

Flexible Data Transfer

The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. The built-in Data Logging feature means you can set up your oscilloscope to save user-specified triggered waveforms to a USB memory device for up to 24 hours. You can also select the "Infinite" option for continuous waveform monitoring. With this mode, you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms.

Easy PC Connectivity

Easily capture, save, and analyze measurements results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge-compatible printer.

Connect Your Bench for Intelligent Debug

Every TDS2000C Series oscilloscope ships with an included copy of the Limited Tektronix Edition of National Instrument’s LabVIEW SignalExpress for basic instrument control, data logging, and analysis. SignalExpress supports the range of Tektronix bench instruments enabling you to connect your entire test bench. You can then access the feature-rich tools packed into each instrument from one intuitive software interface. This allows you to automate complex measurements requiring multiple instruments, log data for an extended period of time, time-correlated data from multiple instruments, and easily capture and analyze your results, all from your PC. Only Tektronix offers a connected test bench of intelligent instruments to simplify and speed debug of your complex design.

Performance You Can Count On

In addition to industry-leading service and support, every TDS2000C Series oscilloscope comes backed with a Limited Lifetime Warranty as standard.

Supplier's Site Datasheet
Oscilloscope,Digital; 100 MHz; 2 Channels; 2 GS/s; Color Display; USB Port - 70137005 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope,Digital; 100 MHz; 2 Channels; 2 GS/s; Color Display; USB Port
70137005
Oscilloscope,Digital; 100 MHz; 2 Channels; 2 GS/s; Color Display; USB Port 70137005
Performance you need at a price you can afford. With up to 200 MHz bandwidth and 2 GS/s sample rate, the TDS2000C Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features - including USB connectivity, 16 automatic measurements, context-sensitive help, probe check wizard — the TDS2000C Series Oscilloscopes help you get more done, in less time. Enhanced Features include: New brighter display with wide angle viewing Enhanced banner specification on most popular models over 10x sampling New waveform pass/fail and data logging features 5 additional automated measurements New TTP series probe with improved probe loading Limited Lifetime Warranty Features & Benefits Key Performance Specifications 200 MHz, 100 MHz, 70 MHz, 50 MHz Bandwidth Models 2- and 4-channel Models Up to 2 GS/s Sample Rate on All Channels 2.5k point Record Length on All Channels Advanced Triggers including Pulse Width Trigger and Line-selectable Video Trigger Ease-of-Use Features 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Built-in Waveform Limit Testing Automated, Extended Data Logging Feature Autoset and Signal Auto-ranging Built-in Context-sensitive Help Probe Check Wizard Multiple-language User Interface 5.7 in. (144 mm) Active TFT Color Display Small Footprint and Lightweight — Only 4.9 in. (124 mm) Deep and 4.4 lb. (2 kg) Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage, Printing, and Connecting a USB Keyboard USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge® — compatible Printer Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition and Tektronix OpenChoice® Software for Connecting Your Bench

Performance you need at a price you can afford.
With up to 200 MHz bandwidth and 2 GS/s sample rate, the TDS2000C Oscilloscope Series provides you with affordable performance in a compact design. Packed with standard features - including USB connectivity, 16 automatic measurements, context-sensitive help, probe check wizard — the TDS2000C Series Oscilloscopes help you get more done, in less time.
Enhanced Features include:

  • New brighter display with wide angle viewing
  • Enhanced banner specification on most popular models over 10x sampling
  • New waveform pass/fail and data logging features
  • 5 additional automated measurements
  • New TTP series probe with improved probe loading
  • Limited Lifetime Warranty
    Features & Benefits
    Key Performance Specifications
  • 200 MHz, 100 MHz, 70 MHz, 50 MHz Bandwidth Models
  • 2- and 4-channel Models
  • Up to 2 GS/s Sample Rate on All Channels
  • 2.5k point Record Length on All Channels
  • Advanced Triggers including Pulse Width Trigger and Line-selectable
  • Video Trigger
    Ease-of-Use Features
  • 16 Automated Measurements, and FFT Analysis for Simplified
  • Waveform Analysis
  • Built-in Waveform Limit Testing
  • Automated, Extended Data Logging Feature
  • Autoset and Signal Auto-ranging
  • Built-in Context-sensitive Help
  • Probe Check Wizard
  • Multiple-language User Interface
  • 5.7 in. (144 mm) Active TFT Color Display
  • Small Footprint and Lightweight — Only 4.9 in. (124 mm) Deep and 4.4 lb. (2 kg)
    Connectivity
  • USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage,
  • Printing, and Connecting a USB Keyboard
  • USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or
  • Direct Printing to a PictBridge® — compatible Printer
  • Includes National Instrument's LabVIEW SignalExpress™ TE Limited
  • Edition and Tektronix OpenChoice® Software for Connecting Your Bench
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number TDS2012C 70137005
Product Name Digital Oscilloscope Oscilloscope,Digital; 100 MHz; 2 Channels; 2 GS/s; Color Display; USB Port
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
HD Digital Storage Oscilloscope - SDS1202X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details