Tektronix, Inc. Digital Oscilloscope TDS2012

Description
The TDS2012 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Sample Rate: 1 GS/s Record Length: 2.5 kpts Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The Tektronix TDS2012 is a Digital Oscilloscope that has 2 channels and 100 MHz.
Datasheet
Description
The TDS2012 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Sample Rate: 1 GS/s Record Length: 2.5 kpts Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The Tektronix TDS2012 is a Digital Oscilloscope that has 2 channels and 100 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS2012 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS2012
Digital Oscilloscope TDS2012
The TDS2012 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Sample Rate: 1 GS/s Record Length: 2.5 kpts Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The Tektronix TDS2012 is a Digital Oscilloscope that has 2 channels and 100 MHz.

The TDS2012 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Channels
  • Sample Rate: 1 GS/s
  • Record Length: 2.5 kpts
  • Autoset Menu with Waveform Selection
  • Probe Check Wizard To Ensure Correct Probe Usage
  • Context-sensitive Help
  • Dual Time Base
  • Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger
  • 11 Automatic Measurements
  • Multi-language User Interface
  • Waveform and Setup Memories
  • FFT Standard

Applications:

  • Design and Debug
  • Education and Training
  • Manufacturing Test and Quality Control
  • Service and Repair

The Tektronix TDS2012 is a Digital Oscilloscope that has 2 channels and 100 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS2012
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO5104HD 12-Bit 1GHz 4Ch Mixed Signal Oscilloscope - MSO5104HD - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Oscilloscopes - 1796185 - RS Components, Ltd.
RS Components, Ltd.
Specs
A/D Resolution 8.00 (# bits)
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details