Tektronix, Inc. Digital Oscilloscope TDS1012

Description
The TDS1012 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Sample Rate 1 GS/s Record Length: 2.5 kpts Monochrome Display CompactFlash Mass Storage Option with TDS2MEM Module Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The TDS1012 Digital Storage Oscilloscope delivers an unbeatable combination of superior performance, unmatched ease-of-use and affordability in an ultra lightweight, portable package. With a 100 MHz bandwidth and 1 GS/s sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price. The TDS1012 oscilloscope provides accurate real-time acquisition up to their full bandwidth, advanced triggers to isolate signals of interest and 11 standard automatic measurements. The Fast Fourier Transform (FFT) math function allows the user to analyze, characterize, and troubleshoot circuits by viewing frequency and signal strength. Ultra-fast Setup and Use The simple user interface with classic, analog-style controls makes these instruments easy to use, reducing learning time and increasing efficiency. Innovative features such as the autoset menu, probe check wizard, and context-sensitive help menu optimize instrument setup and operation. Simple, Speedy Documentation and Analysis OpenChoice® solutions deliver simple, seamless integration between the oscilloscope and the personal computer, providing you with multiple choices to easily document and analyze your measurement results. Choose from optional communication modules, CompactFlash mass storage capability, OpenChoice software or integration with third-party software.
Datasheet
Description
The TDS1012 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Sample Rate 1 GS/s Record Length: 2.5 kpts Monochrome Display CompactFlash Mass Storage Option with TDS2MEM Module Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The TDS1012 Digital Storage Oscilloscope delivers an unbeatable combination of superior performance, unmatched ease-of-use and affordability in an ultra lightweight, portable package. With a 100 MHz bandwidth and 1 GS/s sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price. The TDS1012 oscilloscope provides accurate real-time acquisition up to their full bandwidth, advanced triggers to isolate signals of interest and 11 standard automatic measurements. The Fast Fourier Transform (FFT) math function allows the user to analyze, characterize, and troubleshoot circuits by viewing frequency and signal strength. Ultra-fast Setup and Use The simple user interface with classic, analog-style controls makes these instruments easy to use, reducing learning time and increasing efficiency. Innovative features such as the autoset menu, probe check wizard, and context-sensitive help menu optimize instrument setup and operation. Simple, Speedy Documentation and Analysis OpenChoice® solutions deliver simple, seamless integration between the oscilloscope and the personal computer, providing you with multiple choices to easily document and analyze your measurement results. Choose from optional communication modules, CompactFlash mass storage capability, OpenChoice software or integration with third-party software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS1012 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS1012
Digital Oscilloscope TDS1012
The TDS1012 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels Sample Rate 1 GS/s Record Length: 2.5 kpts Monochrome Display CompactFlash Mass Storage Option with TDS2MEM Module Autoset Menu with Waveform Selection Probe Check Wizard To Ensure Correct Probe Usage Context-sensitive Help Dual Time Base Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger 11 Automatic Measurements Multi-language User Interface Waveform and Setup Memories FFT Standard Applications: Design and Debug Education and Training Manufacturing Test and Quality Control Service and Repair The TDS1012 Digital Storage Oscilloscope delivers an unbeatable combination of superior performance, unmatched ease-of-use and affordability in an ultra lightweight, portable package. With a 100 MHz bandwidth and 1 GS/s sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price. The TDS1012 oscilloscope provides accurate real-time acquisition up to their full bandwidth, advanced triggers to isolate signals of interest and 11 standard automatic measurements. The Fast Fourier Transform (FFT) math function allows the user to analyze, characterize, and troubleshoot circuits by viewing frequency and signal strength. Ultra-fast Setup and Use The simple user interface with classic, analog-style controls makes these instruments easy to use, reducing learning time and increasing efficiency. Innovative features such as the autoset menu, probe check wizard, and context-sensitive help menu optimize instrument setup and operation. Simple, Speedy Documentation and Analysis OpenChoice® solutions deliver simple, seamless integration between the oscilloscope and the personal computer, providing you with multiple choices to easily document and analyze your measurement results. Choose from optional communication modules, CompactFlash mass storage capability, OpenChoice software or integration with third-party software.

The TDS1012 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Channels
  • Sample Rate 1 GS/s
  • Record Length: 2.5 kpts
  • Monochrome Display
  • CompactFlash Mass Storage Option with TDS2MEM Module
  • Autoset Menu with Waveform Selection
  • Probe Check Wizard To Ensure Correct Probe Usage
  • Context-sensitive Help
  • Dual Time Base
  • Advanced Triggers, including Pulse Width Trigger and Line-Selectable Video Trigger
  • 11 Automatic Measurements
  • Multi-language User Interface
  • Waveform and Setup Memories
  • FFT Standard

Applications:

  • Design and Debug
  • Education and Training
  • Manufacturing Test and Quality Control
  • Service and Repair

The TDS1012 Digital Storage Oscilloscope delivers an unbeatable combination of superior performance, unmatched ease-of-use and affordability in an ultra lightweight, portable package. With a 100 MHz bandwidth and 1 GS/s sample rate, no other color digital storage oscilloscope offers as much bandwidth and sample rate for the price.

The TDS1012 oscilloscope provides accurate real-time acquisition up to their full bandwidth, advanced triggers to isolate signals of interest and 11 standard automatic measurements. The Fast Fourier Transform (FFT) math function allows the user to analyze, characterize, and troubleshoot circuits by viewing frequency and signal strength.

Ultra-fast Setup and Use

The simple user interface with classic, analog-style controls makes these instruments easy to use, reducing learning time and increasing efficiency. Innovative features such as the autoset menu, probe check wizard, and context-sensitive help menu optimize instrument setup and operation.

Simple, Speedy Documentation and Analysis

OpenChoice® solutions deliver simple, seamless integration between the oscilloscope and the personal computer, providing you with multiple choices to easily document and analyze your measurement results.

Choose from optional communication modules, CompactFlash mass storage capability, OpenChoice software or integration with third-party software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS1012
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000A2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Handheld Digital Oscilloscopes - SHS815 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details