Tektronix, Inc. Digital Oscilloscope TDS1001C-EDU

Description
The TDS1001C-EDU is a 40 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz 2 Channels 500 MS/s on all Channels 2.5k Record length on all Channels Advanced Triggers including Pulse Width Trigger and Line-selectable Video Trigger 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Autoset and Signal Auto-ranging Probe Check Wizard 11-Language User Interface and Context-sensitive Help 5.7 in. (144 mm) Active TFT Color Display Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer The Tektronix TDS1001C-EDU Digital Oscilloscope is designed specifically to meet the needs of today’s schools and universities. Packed with features and built-in tools, the Tektronix TDS1001C-EDU is easy to learn and simple to operate – ideal for first-time oscilloscope users and students. Featuring the same user interface as other members of the Tektronix TDS Oscilloscope Family, your students will learn to operate the world’s most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide. Digital Precision for Accurate Measurements With up to 40 MHz bandwidth and 500 MS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with a minimum of 10X oversampling on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels. Critical Tools for Troubleshooting Your Device Advanced triggers – rising/falling edge, pulse width, and video – help you quickly isolate your signals of interest. Once you’ve captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiply waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal. Designed to Make YourWork Easy The TDS1000C-EDU Series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix. Intuitive Operation The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency. Help When You Need It, Where You Need It The built-in Help menu provides you with important information on your oscilloscope’s features and functions. Help is provided in the same language as the user interface. Probe Check Wizard Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure. Flexible Data Transfer The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. Easy PC Connectivity Easily capture, save, and analyze measurement results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice® PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge®-compatib le printer. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The TDS1001C-EDU is a 40 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz 2 Channels 500 MS/s on all Channels 2.5k Record length on all Channels Advanced Triggers including Pulse Width Trigger and Line-selectable Video Trigger 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Autoset and Signal Auto-ranging Probe Check Wizard 11-Language User Interface and Context-sensitive Help 5.7 in. (144 mm) Active TFT Color Display Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer The Tektronix TDS1001C-EDU Digital Oscilloscope is designed specifically to meet the needs of today’s schools and universities. Packed with features and built-in tools, the Tektronix TDS1001C-EDU is easy to learn and simple to operate – ideal for first-time oscilloscope users and students. Featuring the same user interface as other members of the Tektronix TDS Oscilloscope Family, your students will learn to operate the world’s most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide. Digital Precision for Accurate Measurements With up to 40 MHz bandwidth and 500 MS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with a minimum of 10X oversampling on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels. Critical Tools for Troubleshooting Your Device Advanced triggers – rising/falling edge, pulse width, and video – help you quickly isolate your signals of interest. Once you’ve captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiply waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal. Designed to Make YourWork Easy The TDS1000C-EDU Series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix. Intuitive Operation The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency. Help When You Need It, Where You Need It The built-in Help menu provides you with important information on your oscilloscope’s features and functions. Help is provided in the same language as the user interface. Probe Check Wizard Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure. Flexible Data Transfer The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. Easy PC Connectivity Easily capture, save, and analyze measurement results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice® PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge®-compatib le printer. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS1001C-EDU - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS1001C-EDU
Digital Oscilloscope TDS1001C-EDU
The TDS1001C-EDU is a 40 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz 2 Channels 500 MS/s on all Channels 2.5k Record length on all Channels Advanced Triggers including Pulse Width Trigger and Line-selectable Video Trigger 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Autoset and Signal Auto-ranging Probe Check Wizard 11-Language User Interface and Context-sensitive Help 5.7 in. (144 mm) Active TFT Color Display Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer The Tektronix TDS1001C-EDU Digital Oscilloscope is designed specifically to meet the needs of today’s schools and universities. Packed with features and built-in tools, the Tektronix TDS1001C-EDU is easy to learn and simple to operate – ideal for first-time oscilloscope users and students. Featuring the same user interface as other members of the Tektronix TDS Oscilloscope Family, your students will learn to operate the world’s most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide. Digital Precision for Accurate Measurements With up to 40 MHz bandwidth and 500 MS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with a minimum of 10X oversampling on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels. Critical Tools for Troubleshooting Your Device Advanced triggers – rising/falling edge, pulse width, and video – help you quickly isolate your signals of interest. Once you’ve captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiply waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal. Designed to Make YourWork Easy The TDS1000C-EDU Series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix. Intuitive Operation The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency. Help When You Need It, Where You Need It The built-in Help menu provides you with important information on your oscilloscope’s features and functions. Help is provided in the same language as the user interface. Probe Check Wizard Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure. Flexible Data Transfer The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. Easy PC Connectivity Easily capture, save, and analyze measurement results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice® PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge®-compatib le printer. The image is a representation of selection. See specifications for product details.

The TDS1001C-EDU is a 40 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 40 MHz
  • 2 Channels
  • 500 MS/s on all Channels
  • 2.5k Record length on all Channels
  • Advanced Triggers including Pulse Width Trigger and Line-selectable Video Trigger
  • 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis
  • Autoset and Signal Auto-ranging
  • Probe Check Wizard
  • 11-Language User Interface and Context-sensitive Help
  • 5.7 in. (144 mm) Active TFT Color Display

Connectivity

  • USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage
  • USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatible Printer

The Tektronix TDS1001C-EDU Digital Oscilloscope is designed specifically to meet the needs of today’s schools and universities. Packed with features and built-in tools, the Tektronix TDS1001C-EDU is easy to learn and simple to operate – ideal for first-time oscilloscope users and students. Featuring the same user interface as other members of the Tektronix TDS Oscilloscope Family, your students will learn to operate the world’s most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide.

Digital Precision for Accurate Measurements
With up to 40 MHz bandwidth and 500 MS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with a minimum of 10X oversampling on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels.

Critical Tools for Troubleshooting Your Device
Advanced triggers – rising/falling edge, pulse width, and video – help you quickly isolate your signals of interest. Once you’ve captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiply waveforms.

Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal.

Designed to Make YourWork Easy
The TDS1000C-EDU Series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix.

Intuitive Operation
The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency.

Help When You Need It, Where You Need It
The built-in Help menu provides you with important information on your oscilloscope’s features and functions. Help is provided in the same language as the user interface.

Probe Check Wizard
Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure.

Flexible Data Transfer
The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash.

Easy PC Connectivity
Easily capture, save, and analyze measurement results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice® PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge®-compatible printer.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet
Oscilloscope, 40 MHz, 500 MS/a, 2-Channels, Color Display - 70137046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, 40 MHz, 500 MS/a, 2-Channels, Color Display
70137046
Oscilloscope, 40 MHz, 500 MS/a, 2-Channels, Color Display 70137046
Performance You Need at a Price You Can Afford The TDS1000C-EDU Digital Oscilloscope Series is designed specifically to meet the needs of today's schools and universities. Packed with features and built-in tools, the TDS1000C-EDU is easy to learn and simple to operate — ideal for first-time oscilloscope users and students. Featuring the same user interface as other members of the Tektronix TDS Oscilloscope Family, your students will learn to operate the world's most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide. To simplify integration with your existing curriculum, the TDS1000C-EDU also includes an Education Resource CD filled with tools to help your students master the use of an oscilloscope. The TDS1000C-EDU offers the tools and performance you need at a price you can afford. Features and Benefits Key Performance Specifications 100 MHz, 60 MHz, 40 MHz Bandwidth Models 2 Channels Up to 1 GS/s Sample Rate on All Channels 2.5k Point Record Length on All Channels Advanced Triggers Including Pulse Width Trigger and Line-selectable Video Trigger Ease-of-Use Features 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Autoset and Signal Auto-Ranging Probe Check Wizard 11-Language User Interface and Context-Sensitive Help 5.7 in. (144 mm) Active TFT Color Display Small Footprint and Lightweight — Only 4.9 in. (124 mm) Deep and 4.4 lb.(2 kg) Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer 3-Year Warranty

Performance You Need at a Price You Can Afford
The TDS1000C-EDU Digital Oscilloscope Series is designed specifically to meet the needs of today's schools and universities. Packed with features and built-in tools, the TDS1000C-EDU is easy to learn and simple to operate — ideal for first-time oscilloscope users and students. Featuring the same user interface as other members of the Tektronix TDS Oscilloscope Family, your students will learn to operate the world's most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide. To simplify integration with your existing curriculum, the TDS1000C-EDU also includes an Education Resource CD filled with tools to help your students master the use of an oscilloscope. The TDS1000C-EDU offers the tools and performance you need at a price you can afford.
Features and Benefits
Key Performance Specifications

  • 100 MHz, 60 MHz, 40 MHz Bandwidth Models
  • 2 Channels
  • Up to 1 GS/s Sample Rate on All Channels
  • 2.5k Point Record Length on All Channels
  • Advanced Triggers Including Pulse Width Trigger and Line-selectable Video Trigger
    Ease-of-Use Features
  • 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis
  • Autoset and Signal Auto-Ranging
  • Probe Check Wizard
  • 11-Language User Interface and Context-Sensitive Help
  • 5.7 in. (144 mm) Active TFT Color Display
  • Small Footprint and Lightweight — Only 4.9 in. (124 mm) Deep and 4.4 lb.(2 kg)
    Connectivity
  • USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage
  • USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatible Printer

    3-Year Warranty

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number TDS1001C-EDU 70137046
Product Name Digital Oscilloscope Oscilloscope, 40 MHz, 500 MS/a, 2-Channels, Color Display
Bandwidth 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000E3-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Digital Storage Oscilloscopes - SDS1202CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers