The TCA-VPI50 is a probe adapter from Tektronix.
Features:
Use 50 ? TekVPI Probes on DPO/DSA/MSO70000 Series Oscilloscopes
Bandwidth – DC to 4 GHz
50 ? Input (Only)
Applications:
High-speed Digital Systems Design
Component Design and Characterization
Manufacturing Engineering and Test
Educational Research
Design, Validation, Debugging, and Characterization of Common High-speed Serial Bus Designs
Signal Integrity, Jitter, and Timing Analysis
Manufacturing Engineering and Test
The TCA-VPI50 adapter extends the functionality of the TCA Series of adapters by enabling 50 ? TekVPI probes to be used on oscilloscopes with TekConnect interfaces. The TekVPI interface is used on bench and performance oscilloscopes from 100 MHz up to 3.5 GHz, and until now, TekVPI probes could only be used on oscilloscopes that have a TekVPI Probe Interface. The TCA-VPI50 will only work with 50 ? terminated probes. It will not work with 1 M? terminated probes, examples of which are passive probes, current probes, and most high-voltage probes.
The TCA-VPI50 is a probe adapter from Tektronix.
Features:
- Use 50 ? TekVPI Probes on DPO/DSA/MSO70000 Series Oscilloscopes
- Bandwidth – DC to 4 GHz
- 50 ? Input (Only)
Applications:
- High-speed Digital Systems Design
- Component Design and Characterization
- Manufacturing Engineering and Test
- Educational Research
- Design, Validation, Debugging, and Characterization of Common High-speed Serial Bus Designs
- Signal Integrity, Jitter, and Timing Analysis
- Manufacturing Engineering and Test
The TCA-VPI50 adapter extends the functionality of the TCA Series of adapters by enabling 50 ? TekVPI probes to be used on oscilloscopes with TekConnect interfaces. The TekVPI interface is used on bench and performance oscilloscopes from 100 MHz up to 3.5 GHz, and until now, TekVPI probes could only be used on oscilloscopes that have a TekVPI Probe Interface. The TCA-VPI50 will only work with 50 ? terminated probes. It will not work with 1 M? terminated probes, examples of which are passive probes, current probes, and most high-voltage probes.