Tektronix, Inc. Benchtop Oscilloscopes TBS1104

Description
Benchtop Oscilloscopes 100MHz 1GS/s2.5k 4Ch DigitalStorage Scope
Datasheet
Description
Benchtop Oscilloscopes 100MHz 1GS/s2.5k 4Ch DigitalStorage Scope
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
TBS1104
Benchtop Oscilloscopes TBS1104
Benchtop Oscilloscopes 100MHz 1GS/s2.5k 4Ch DigitalStorage Scope

Benchtop Oscilloscopes 100MHz 1GS/s2.5k 4Ch DigitalStorage Scope

Buy Now Datasheet
Digital Oscilloscope - TBS1104 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TBS1104
Digital Oscilloscope TBS1104
The TBS1104 is a 100 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 4 Up to 1 GS/s sample rate on all channels 2.5k point record length on all channels Advanced triggers including pulse width trigger and line-selectable video trigger Key Performance Specifications 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Built-in Waveform Limit Testing Automated, Extended Data Logging Feature Autoset and Signal Auto-ranging Built-in Context-sensitive Help Probe Check Wizard Multiple-language User Interface 5.7 in. (144 mm) Active TFT Color Display Small footprint: Only 4.9 inches (124mm) deep Connectivity: USB 2.0 host port on the front panel for quick and easy data storage USB 2.0 device port on rear panel for easy connection to a PC or direct printing to a PictBridge®-compatib le printer Includes Tektronix OpenChoice® software for connecting your bench Standard Accessories: Passive probes, one per channel TPP0101: 100 MHz passive probe Power Cord (Please specify plug option) NIM/NIST: Traceable certificate of calibration Printed documentation: Installation and safety manual (English, Japanese, and Simplified Chinese) CD with customer documentation and OpenChoice PC communications software Educators Classroom and Lab Resource CD 5-year warranty: Covers labor and parts for defects in materials and workmanship for 5 years, excluding probes and accessories The TBS1104 Digital Storage Oscilloscope provides you with affordable performance in a compact design. Packed with standard features-including USB connectivity, 16 automated measurements, limit testing, data logging, and context-sensitive help - the TBS1104 oscilloscopes help you get more done, in less time. Digital precision for accurate measurements With up to 100 MHz bandwidth and 1 GS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with the stated sampling rate on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels. The TBS1000 Digital Oscilloscope Series is especially well suited to meet the needs of today's schools and universities. Packed with features and built-in tools, the TBS1000 is easy to learn and simple to operate - ideal for first-time oscilloscope users and students. Featuring the same user interface as the Tektronix TDS Oscilloscope Family, your students will learn to operate the world's most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide. Educational resources Every New TBS1000 model includes an education resource CD filled with tools to help your students master the use of an oscilloscope. The education resource CD includes two student labs and instructor's guides, and two primers. The Introduction to Oscilloscopes student lab and instructor's guide explains the basics of oscilloscope operation complete with hands-on exercises for your students. The Introduction to Oscilloscope Probes student lab and instructor's guide explains the fundamentals of probing and how probes can affect measurement quality. The two primers included are the most popular and widely-used from Tektronix - the XYZs of Oscilloscopes and ABCs of Probes. Critical tools for troubleshooting your device Advanced triggers - rising/falling edge, pulse width, and video - help you quickly isolate your signals of interest. Once you've captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiply waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal. Designed to make your work easy The TBS1000 series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix. Intuitive operation The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency. Help when you need it, where you need it The built-in Help menu provides you with important information on your oscilloscope's features and functions. Help is provided in the same languages as the user interface. Probe check wizard Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure. Limit test The oscilloscope can automatically monitor source signals and output Pass or Fail results by judging whether the input waveform is within predefined boundaries. Specific actions can be triggered on violation including stopping waveform acquisition, stopping Limit Test functions, saving the failed waveform data or screen image to a USB memory device, or any combination of the above. This is an ideal solution for manufacturing or service applications where you need to make decisions quickly. Flexible data transfer The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. The built-in Data Logging feature means you can set up your oscilloscope to save user specified triggered waveforms to a USB memory device for up to 24 hours. You can also select the "Infinite" option for continuous waveform monitoring. With this mode you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms. Easy PC connectivity Easily capture, save, and analyze measurements results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge-compatibl e printer. To simplify integration with your existing curriculum, the New TBS1000 also includes an Education Resource CD filled with tools to help your students master the use of an oscilloscope. The TBS1000 offers the tools and performance you need at a price you can afford. Performance you can count on In addition to industry-leading service and support, every New TBS1000 series oscilloscope comes backed with a 5-year warranty as standard.

The TBS1104 is a 100 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 4
  • Up to 1 GS/s sample rate on all channels
  • 2.5k point record length on all channels
  • Advanced triggers including pulse width trigger and line-selectable video trigger

Key Performance Specifications

  • 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis
  • Built-in Waveform Limit Testing
  • Automated, Extended Data Logging Feature
  • Autoset and Signal Auto-ranging
  • Built-in Context-sensitive Help
  • Probe Check Wizard
  • Multiple-language User Interface
  • 5.7 in. (144 mm) Active TFT Color Display
  • Small footprint: Only 4.9 inches (124mm) deep

Connectivity:

  • USB 2.0 host port on the front panel for quick and easy data storage
  • USB 2.0 device port on rear panel for easy connection to a PC or direct printing to a PictBridge®-compatible printer
  • Includes Tektronix OpenChoice® software for connecting your bench

Standard Accessories:

  • Passive probes, one per channel TPP0101: 100 MHz passive probe
  • Power Cord (Please specify plug option)
  • NIM/NIST: Traceable certificate of calibration
  • Printed documentation: Installation and safety manual (English, Japanese, and Simplified Chinese)
  • CD with customer documentation and OpenChoice PC communications software
  • Educators Classroom and Lab Resource CD
  • 5-year warranty: Covers labor and parts for defects in materials and workmanship for 5 years, excluding probes and accessories

The TBS1104 Digital Storage Oscilloscope provides you with affordable performance in a compact design. Packed with standard features-including USB connectivity, 16 automated measurements, limit testing, data logging, and context-sensitive help - the TBS1104 oscilloscopes help you get more done, in less time.

Digital precision for accurate measurements
With up to 100 MHz bandwidth and 1 GS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with the stated sampling rate on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels.

The TBS1000 Digital Oscilloscope Series is especially well suited to meet the needs of today's schools and universities. Packed with features and built-in tools, the TBS1000 is easy to learn and simple to operate - ideal for first-time oscilloscope users and students. Featuring the same user interface as the Tektronix TDS Oscilloscope Family, your students will learn to operate the world's most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide.

Educational resources
Every New TBS1000 model includes an education resource CD filled with tools to help your students master the use of an oscilloscope. The education resource CD includes two student labs and instructor's guides, and two primers. The Introduction to Oscilloscopes student lab and instructor's guide explains the basics of oscilloscope operation complete with hands-on exercises for your students. The Introduction to Oscilloscope Probes student lab and instructor's guide explains the fundamentals of probing and how probes can affect measurement quality. The two primers included are the most popular and widely-used from Tektronix - the XYZs of Oscilloscopes and ABCs of Probes.

Critical tools for troubleshooting your device
Advanced triggers - rising/falling edge, pulse width, and video - help you quickly isolate your signals of interest. Once you've captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiply waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal.

Designed to make your work easy
The TBS1000 series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix.

Intuitive operation
The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency.

Help when you need it, where you need it
The built-in Help menu provides you with important information on your oscilloscope's features and functions. Help is provided in the same languages as the user interface.

Probe check wizard
Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure.

Limit test
The oscilloscope can automatically monitor source signals and output Pass or Fail results by judging whether the input waveform is within predefined boundaries. Specific actions can be triggered on violation including stopping waveform acquisition, stopping Limit Test functions, saving the failed waveform data or screen image to a USB memory device, or any combination of the above. This is an ideal solution for manufacturing or service applications where you need to make decisions quickly.

Flexible data transfer
The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. The built-in Data Logging feature means you can set up your oscilloscope to save user specified triggered waveforms to a USB memory device for up to 24 hours.

You can also select the "Infinite" option for continuous waveform monitoring. With this mode you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms.

Easy PC connectivity
Easily capture, save, and analyze measurements results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge-compatible printer.

To simplify integration with your existing curriculum, the New TBS1000 also includes an Education Resource CD filled with tools to help your students master the use of an oscilloscope. The TBS1000 offers the tools and performance you need at a price you can afford.

Performance you can count on
In addition to industry-leading service and support, every New TBS1000 series oscilloscope comes backed with a 5-year warranty as standard.

Supplier's Site Datasheet
Digital Oscilloscope - TBS1104 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TBS1104
Digital Oscilloscope TBS1104
The TBS1104 is a 100 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 4 1 GS/s sample rate on all channels 2.5k point record length on all channels Advanced triggers including pulse width trigger and line-selectable video trigger Key Performance Specifications 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis Built-in Waveform Limit Testing Automated, Extended Data Logging Feature Autoset and Signal Auto-ranging Built-in Context-sensitive Help Probe Check Wizard Multiple-language User Interface 5.7 in. (144 mm) Active TFT Color Display Small footprint: Only 4.9 inches (124mm) deep Connectivity USB 2.0 host port on the front panel for quick and easy data storage USB 2.0 device port on rear panel for easy connection to a PC or direct printing to a PictBridge®-compatib le printer Includes Tektronix OpenChoice® software for connecting your bench The TBS1104 Digital Storage Oscilloscope provides you with affordable performance in a compact design. Packed with standard features-including USB connectivity, 16 automated measurements, limit testing, data logging, and context-sensitive help - the TBS1104 oscilloscopes help you get more done, in less time. Digital precision for accurate measurements With up to 100 MHz bandwidth and 1 GS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with the stated sampling rate on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels. The TBS1000 Digital Oscilloscope Series is especially well suited to meet the needs of today's schools and universities. Packed with features and built-in tools, the TBS1000 is easy to learn and simple to operate - ideal for first-time oscilloscope users and students. Featuring the same user interface as the Tektronix TDS Oscilloscope Family, your students will learn to operate the world's most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide. Critical tools for troubleshooting your device Advanced triggers - rising/falling edge, pulse width, and video - help you quickly isolate your signals of interest. Once you've captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiply waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal. Designed to make your work easy The TBS1000 series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix. Intuitive operation The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency. Help when you need it, where you need it The built-in Help menu provides you with important information on your oscilloscope's features and functions. Help is provided in the same languages as the user interface. Probe check wizard Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure. Limit test The oscilloscope can automatically monitor source signals and output Pass or Fail results by judging whether the input waveform is within predefined boundaries. Specific actions can be triggered on violation including stopping waveform acquisition, stopping Limit Test functions, saving the failed waveform data or screen image to a USB memory device, or any combination of the above. This is an ideal solution for manufacturing or service applications where you need to make decisions quickly. Flexible data transfer The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. The built-in Data Logging feature means you can set up your oscilloscope to save user specified triggered waveforms to a USB memory device for up to 24 hours. You can also select the "Infinite" option for continuous waveform monitoring. With this mode you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms. Easy PC connectivity Easily capture, save, and analyze measurements results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge-compatibl e printer. The image is a representation of selection. See specifications for product details.

The TBS1104 is a 100 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 4
  • 1 GS/s sample rate on all channels
  • 2.5k point record length on all channels
  • Advanced triggers including pulse width trigger and line-selectable video trigger

Key Performance Specifications

  • 16 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis
  • Built-in Waveform Limit Testing
  • Automated, Extended Data Logging Feature
  • Autoset and Signal Auto-ranging
  • Built-in Context-sensitive Help
  • Probe Check Wizard
  • Multiple-language User Interface
  • 5.7 in. (144 mm) Active TFT Color Display
  • Small footprint: Only 4.9 inches (124mm) deep

Connectivity

  • USB 2.0 host port on the front panel for quick and easy data storage
  • USB 2.0 device port on rear panel for easy connection to a PC or direct printing to a PictBridge®-compatible printer
  • Includes Tektronix OpenChoice® software for connecting your bench

The TBS1104 Digital Storage Oscilloscope provides you with affordable performance in a compact design. Packed with standard features-including USB connectivity, 16 automated measurements, limit testing, data logging, and context-sensitive help - the TBS1104 oscilloscopes help you get more done, in less time.

Digital precision for accurate measurements
With up to 100 MHz bandwidth and 1 GS/s maximum sample rate, no other digital storage oscilloscope offers as much bandwidth and sample rate for the price. Tektronix proprietary sampling technology provides real-time sampling with the stated sampling rate on all channels, all the time to accurately capture your signals. Sampling performance is not reduced when using multiple channels.

The TBS1000 Digital Oscilloscope Series is especially well suited to meet the needs of today's schools and universities. Packed with features and built-in tools, the TBS1000 is easy to learn and simple to operate - ideal for first-time oscilloscope users and students. Featuring the same user interface as the Tektronix TDS Oscilloscope Family, your students will learn to operate the world's most popular oscilloscope platform, with over 500,000 oscilloscopes in operation worldwide.

Critical tools for troubleshooting your device
Advanced triggers - rising/falling edge, pulse width, and video - help you quickly isolate your signals of interest. Once you've captured a signal, advanced math capabilities and automated measurements can speed your analysis. Quickly perform an FFT or add, subtract, or multiply waveforms. Sixteen automated measurements quickly and reliably calculate important signal characteristics such as frequency or rise time, while the built-in Limit Test function enables you to easily identify problems in your signal.

Designed to make your work easy
The TBS1000 series oscilloscopes are designed with the ease of use and familiar operation you have come to expect from Tektronix.

Intuitive operation
The intuitive user interface with dedicated per-channel vertical controls, auto-setup, and auto-ranging makes these instruments easy to use, reducing learning time and increasing efficiency.

Help when you need it, where you need it
The built-in Help menu provides you with important information on your oscilloscope's features and functions. Help is provided in the same languages as the user interface.

Probe check wizard
Check out your probe compensation before making measurements with just one button that starts a fast, easy procedure.

Limit test
The oscilloscope can automatically monitor source signals and output Pass or Fail results by judging whether the input waveform is within predefined boundaries. Specific actions can be triggered on violation including stopping waveform acquisition, stopping Limit Test functions, saving the failed waveform data or screen image to a USB memory device, or any combination of the above. This is an ideal solution for manufacturing or service applications where you need to make decisions quickly.

Flexible data transfer
The USB host port on the front panel enables you to save your instrument settings, screenshots, and waveform data in a flash. The built-in Data Logging feature means you can set up your oscilloscope to save user specified triggered waveforms to a USB memory device for up to 24 hours.

You can also select the "Infinite" option for continuous waveform monitoring. With this mode you can save your triggered waveforms to an external USB memory device without a duration limitation until the memory device is full. The oscilloscope will then guide you to insert another USB memory device to continue saving waveforms.

Easy PC connectivity
Easily capture, save, and analyze measurements results by connecting to your PC with the rear-panel USB device port and the included copy of OpenChoice PC Communications Software. Simply pull screen images and waveform data into the stand-alone desktop application or directly into Microsoft Word and Excel. Alternatively, if you prefer not to use your PC, you can simply print your image directly to any PictBridge-compatible printer.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number TBS1104 TBS1104
Product Name Benchtop Oscilloscopes Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Oscilloscopes - 2406856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details