Tektronix, Inc. Oscilloscopes TBS1052C-EDU

Description
Tektronix TBS1052C-EDU
Request a Quote
Description
Tektronix TBS1052C-EDU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 350444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
350444
Oscilloscopes 350444
Tektronix TBS1052C-EDU

Tektronix TBS1052C-EDU

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscilloscopes
Product Number 350444
Product Name Oscilloscopes
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details