Tektronix, Inc. Analog Oscilloscope TAS220

Description
The TAS220 is a 20 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz Dual channel Main sweep range 0.5s/div to 0.1 ms/div CRT cursors and readouts Single time base Rise time <17.5ns The Tektronix TAS220 offers high beam transmission and high intensity CRT displays for clear waveforms at high sweep speeds. High stability low-drift temperature compensation circuits to reduce baseline and DC balance drift. A trigger feature, set to 50%, that eliminates triggering adjustments when displaying regular, video, and large duty-cycle-ratio signals. It also features synchronization separator and trigger circuitry that permits the display of TV signals.
Description
The TAS220 is a 20 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz Dual channel Main sweep range 0.5s/div to 0.1 ms/div CRT cursors and readouts Single time base Rise time <17.5ns The Tektronix TAS220 offers high beam transmission and high intensity CRT displays for clear waveforms at high sweep speeds. High stability low-drift temperature compensation circuits to reduce baseline and DC balance drift. A trigger feature, set to 50%, that eliminates triggering adjustments when displaying regular, video, and large duty-cycle-ratio signals. It also features synchronization separator and trigger circuitry that permits the display of TV signals.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - TAS220 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
TAS220
Analog Oscilloscope TAS220
The TAS220 is a 20 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz Dual channel Main sweep range 0.5s/div to 0.1 ms/div CRT cursors and readouts Single time base Rise time <17.5ns The Tektronix TAS220 offers high beam transmission and high intensity CRT displays for clear waveforms at high sweep speeds. High stability low-drift temperature compensation circuits to reduce baseline and DC balance drift. A trigger feature, set to 50%, that eliminates triggering adjustments when displaying regular, video, and large duty-cycle-ratio signals. It also features synchronization separator and trigger circuitry that permits the display of TV signals.

The TAS220 is a 20 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 20 MHz
  • Dual channel
  • Main sweep range 0.5s/div to 0.1 ms/div
  • CRT cursors and readouts
  • Single time base
  • Rise time <17.5ns

The Tektronix TAS220 offers high beam transmission and high intensity CRT displays for clear waveforms at high sweep speeds. High stability low-drift temperature compensation circuits to reduce baseline and DC balance drift. A trigger feature, set to 50%, that eliminates triggering adjustments when displaying regular, video, and large duty-cycle-ratio signals. It also features synchronization separator and trigger circuitry that permits the display of TV signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TAS220
Product Name Analog Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details