Kollmorgen Corporation Permanent Magnet Washdown/Food Grade Motors STF

Description
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features Washdown duty, SCR-rated, NEMA standards 1/4 to 1 HP, 90 volt, 1750 rpm 1/2 to 2 HP, 180 volt, 1750 rpm
Description
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features Washdown duty, SCR-rated, NEMA standards 1/4 to 1 HP, 90 volt, 1750 rpm 1/2 to 2 HP, 180 volt, 1750 rpm

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Washdown/Food Grade Motors - STF - Kollmorgen Corporation
Radford, VA, USA
Permanent Magnet Washdown/Food Grade Motors
STF
Permanent Magnet Washdown/Food Grade Motors STF
These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP. Features Washdown duty, SCR-rated, NEMA standards 1/4 to 1 HP, 90 volt, 1750 rpm 1/2 to 2 HP, 180 volt, 1750 rpm

These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available 90 or 180 VDC, from 1/4 to 2 HP.

Features

  • Washdown duty, SCR-rated, NEMA standards
  • 1/4 to 1 HP, 90 volt, 1750 rpm
  • 1/2 to 2 HP, 180 volt, 1750 rpm
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category DC Motors
Product Number STF
Product Name Permanent Magnet Washdown/Food Grade Motors
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 90V; 160V
DC Voltage Range 90.0 to 180.0 VDC
Torque Constant 62.24 to 133 in-oz/amp (440 to 938 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8777133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Gearbox Ratio 94.37 : 1
Units Metric
View Details
FRAMELESS MOTOR - 77FSF30-D15047-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 19.4 in-oz/amp (137 mN-m/amp)
Output Power 0.6312 HP
View Details
 - PT.3435 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 0.0348 HP
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details