Veeder-Root Digital Panel Meter; No. Of Digits / Alpha Veeder Root STD0001

Description
DIGITAL PANEL METER; No. of Digits / Alpha:5; Digit Height:-; Supply Voltage Min:95VAC; Supply Voltage Max:130VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.93mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: NA
Datasheet
Description
DIGITAL PANEL METER; No. of Digits / Alpha:5; Digit Height:-; Supply Voltage Min:95VAC; Supply Voltage Max:130VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.93mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter; No. Of Digits / Alpha Veeder Root - 01B3004 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter; No. Of Digits / Alpha Veeder Root
01B3004
Digital Panel Meter; No. Of Digits / Alpha Veeder Root 01B3004
DIGITAL PANEL METER; No. of Digits / Alpha:5; Digit Height:-; Supply Voltage Min:95VAC; Supply Voltage Max:130VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.93mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: NA

DIGITAL PANEL METER; No. of Digits / Alpha:5; Digit Height:-; Supply Voltage Min:95VAC; Supply Voltage Max:130VAC; Panel Cutout Height:45.21mm; Panel Cutout Width:90.93mm; Operating Temperature Min:0°C; Operating Temperature Max:50°CRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 01B3004
Product Name Digital Panel Meter; No. Of Digits / Alpha Veeder Root
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Totalizing Counter, PS2 T Series - PS2TLB - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8966945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details