West Control Solutions SG 45 Transmitter

Description
The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of force, weight, or melt pressure. Moreover, it permits operation and parameter adjustment via keys in the front panel. Alternatively, the Uniflex SG 45 can be operated, parametrized, and calibrated by means of a PC and a connection adapter. This also permits the adjusted parameters and configuration to be documented during operation. The simple zero setting function ensures high operating convenience. The SG 45 is suitable for use in applications involving measurement, scaling, and isolation of electrical signals and is commonly used by the following industries: Chemical industry Foodstuffs & beverage industries Concrete Asphalt Building industry Lime and clay Benefits & Features Compact design, only 22.5 mm (0.87”) wide Clips onto top-hat DIN rail Plug-in screw terminals or spring-clamp connectors - simple connection Dual-line LC display with additional display elements process values always in view Convenient 3-key operation Direct communication between mounted controllers, fieldbus connections via bus coupler Measurement input with high signal resolution (23 bits) Universal high-resolution output (14 Bit) as combined voltage/current output Two relay outputs Quick response; only 50 ms cycle time, i.e. also suitable for fast signals Customer-specific linearization Dead load compensation and tare adjustment Min/max indicator (‘slave pointer’) Preset for output value Zero setting with adjustable limit value
Datasheet
Description
The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of force, weight, or melt pressure. Moreover, it permits operation and parameter adjustment via keys in the front panel. Alternatively, the Uniflex SG 45 can be operated, parametrized, and calibrated by means of a PC and a connection adapter. This also permits the adjusted parameters and configuration to be documented during operation. The simple zero setting function ensures high operating convenience. The SG 45 is suitable for use in applications involving measurement, scaling, and isolation of electrical signals and is commonly used by the following industries: Chemical industry Foodstuffs & beverage industries Concrete Asphalt Building industry Lime and clay Benefits & Features Compact design, only 22.5 mm (0.87”) wide Clips onto top-hat DIN rail Plug-in screw terminals or spring-clamp connectors - simple connection Dual-line LC display with additional display elements process values always in view Convenient 3-key operation Direct communication between mounted controllers, fieldbus connections via bus coupler Measurement input with high signal resolution (23 bits) Universal high-resolution output (14 Bit) as combined voltage/current output Two relay outputs Quick response; only 50 ms cycle time, i.e. also suitable for fast signals Customer-specific linearization Dead load compensation and tare adjustment Min/max indicator (‘slave pointer’) Preset for output value Zero setting with adjustable limit value
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SG 45 Transmitter -  - West Control Solutions
Gurnee, IL, USA
SG 45 Transmitter
SG 45 Transmitter
The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of force, weight, or melt pressure. Moreover, it permits operation and parameter adjustment via keys in the front panel. Alternatively, the Uniflex SG 45 can be operated, parametrized, and calibrated by means of a PC and a connection adapter. This also permits the adjusted parameters and configuration to be documented during operation. The simple zero setting function ensures high operating convenience. The SG 45 is suitable for use in applications involving measurement, scaling, and isolation of electrical signals and is commonly used by the following industries: Chemical industry Foodstuffs & beverage industries Concrete Asphalt Building industry Lime and clay Benefits & Features Compact design, only 22.5 mm (0.87”) wide Clips onto top-hat DIN rail Plug-in screw terminals or spring-clamp connectors - simple connection Dual-line LC display with additional display elements process values always in view Convenient 3-key operation Direct communication between mounted controllers, fieldbus connections via bus coupler Measurement input with high signal resolution (23 bits) Universal high-resolution output (14 Bit) as combined voltage/current output Two relay outputs Quick response; only 50 ms cycle time, i.e. also suitable for fast signals Customer-specific linearization Dead load compensation and tare adjustment Min/max indicator (‘slave pointer’) Preset for output value Zero setting with adjustable limit value

The Uniflex SG 45 is a transmitter for processing and monitoring input signals form strain gauges, load cells, melt pressure sensors, and resistance bridges. It can be used in practically all industrial applications involving the precise measurement, indication, and processing of force, weight, or melt pressure. Moreover, it permits operation and parameter adjustment via keys in the front panel.

Alternatively, the Uniflex SG 45 can be operated, parametrized, and calibrated by means of a PC and a connection adapter. This also permits the adjusted parameters and configuration to be documented during operation. The simple zero setting function ensures high operating convenience.

The SG 45 is suitable for use in applications involving measurement, scaling, and isolation of electrical signals and is commonly used by the following industries:

  • Chemical industry
  • Foodstuffs & beverage industries
  • Concrete
  • Asphalt
  • Building industry
  • Lime and clay

Benefits & Features

  • Compact design, only 22.5 mm (0.87”) wide
  • Clips onto top-hat DIN rail
  • Plug-in screw terminals or spring-clamp connectors - simple connection
  • Dual-line LC display with additional display elements
  • process values always in view
  • Convenient 3-key operation
  • Direct communication between mounted controllers, fieldbus connections via bus coupler
  • Measurement input with high signal resolution (23 bits)
  • Universal high-resolution output (14 Bit) as combined voltage/current output
  • Two relay outputs
  • Quick response; only 50 ms cycle time, i.e. also suitable for fast signals
  • Customer-specific linearization
  • Dead load compensation and tare adjustment
  • Min/max indicator (‘slave pointer’)
  • Preset for output value
  • Zero setting with adjustable limit value
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Sensor Transmitters
Product Name SG 45 Transmitter
Outputs Relay Output
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement and Level Measurement Controller - SANTEST GMR2 - Exsenco, LLC
Specs
Analog Channels 1 #
Form Factor Panel / Chassis Mount
Inputs Displacement & Level Measurement Probe
View Details
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Outputs Analog Current Output
Analog Channels 1 #
Differential Channels Yes
View Details
Plug & Play Smart Load Cell Transmitter - SST-LV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
P16000 Pulse Frequency Conditioner | SIL 3 Non-interacting Extraction of RPM/Speed Sensor Signals - P16000 - Knick Interface LLC
Specs
Outputs 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Analog Input 0 ... 0.5 kHz , 0 ... 1 kHz , 0 ... 2 kHz , 0 ... 5 kHz , 0 ... 10 kHz , 0 ... 20 kHz , Speed sensor signal
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details