Setra Systems Setraceram™ Absolute Pressure Sensor Model 270

Description
Known worldwide for its consistent reliability and outstanding performance (±0.05% FS accuracy), the Model 270 has been used in applications such as Weather Monitoring, Avionics Systems, and Crucial Compensation of Barometric Pressure in Laser Interferometers. Features: Setraceram™ Sensor High Accuracy, ± 0.05% FS ±0.03% FS Optional Accuracy Repeatability Within 0.01% FS Excellent Long-Term Stability Low Power Consumption Instant Warm-Up Fast Response
Description
Known worldwide for its consistent reliability and outstanding performance (±0.05% FS accuracy), the Model 270 has been used in applications such as Weather Monitoring, Avionics Systems, and Crucial Compensation of Barometric Pressure in Laser Interferometers. Features: Setraceram™ Sensor High Accuracy, ± 0.05% FS ±0.03% FS Optional Accuracy Repeatability Within 0.01% FS Excellent Long-Term Stability Low Power Consumption Instant Warm-Up Fast Response

Suppliers

Company
Product
Description
Supplier Links
Setraceram™  Absolute Pressure Sensor Model 270 -  - Setra Systems
Boxborough, MA, USA
Setraceram™ Absolute Pressure Sensor Model 270
Setraceram™ Absolute Pressure Sensor Model 270
Known worldwide for its consistent reliability and outstanding performance (±0.05% FS accuracy), the Model 270 has been used in applications such as Weather Monitoring, Avionics Systems, and Crucial Compensation of Barometric Pressure in Laser Interferometers. Features: Setraceram™ Sensor High Accuracy, ± 0.05% FS ±0.03% FS Optional Accuracy Repeatability Within 0.01% FS Excellent Long-Term Stability Low Power Consumption Instant Warm-Up Fast Response

Known worldwide for its consistent reliability and outstanding performance (±0.05% FS accuracy), the Model 270 has been used in applications such as Weather Monitoring, Avionics Systems, and Crucial Compensation of Barometric Pressure in Laser Interferometers.

Features:

  • Setraceram™ Sensor
  • High Accuracy, ± 0.05% FS
  • ±0.03% FS Optional Accuracy
  • Repeatability Within 0.01% FS
  • Excellent Long-Term Stability
  • Low Power Consumption
  • Instant Warm-Up
  • Fast Response
Supplier's Site

Technical Specifications

  Setra Systems
Product Category Weather Instruments
Product Name Setraceram™ Absolute Pressure Sensor Model 270
Device Classification Sensor Only
Weather Component Sensed Measures Barometric Pressure
Interface Options Phone/modem Type Interface
Pressure Range Measured 600 to 1100 Millibar (17.72 to 32.48 in Hg)
Unlock Full Specs
to access all available technical data