Tektronix, Inc. Digital Oscilloscope SD32

Description
The SD32 is a 50 GHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 50 GHz Single-channel 2.4 mm Connector The SD32 is a single-channel, 50 GHz bandwidth sampling head. The SD32 performance is available for any new or existing CSA803A/11801B mainframe. The SD32 has measured bandwidth of greater than 50 GHz and calculated rise time less than 7.0 ps. The front-panel connector is female 2.4 mm, and an adapter is provided (011-0157-00; 2.4 mm male to 2.92 mm female) in order to maintain compatibility with SMA connector systems.
Datasheet
Description
The SD32 is a 50 GHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 50 GHz Single-channel 2.4 mm Connector The SD32 is a single-channel, 50 GHz bandwidth sampling head. The SD32 performance is available for any new or existing CSA803A/11801B mainframe. The SD32 has measured bandwidth of greater than 50 GHz and calculated rise time less than 7.0 ps. The front-panel connector is female 2.4 mm, and an adapter is provided (011-0157-00; 2.4 mm male to 2.92 mm female) in order to maintain compatibility with SMA connector systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - SD32 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
SD32
Digital Oscilloscope SD32
The SD32 is a 50 GHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 50 GHz Single-channel 2.4 mm Connector The SD32 is a single-channel, 50 GHz bandwidth sampling head. The SD32 performance is available for any new or existing CSA803A/11801B mainframe. The SD32 has measured bandwidth of greater than 50 GHz and calculated rise time less than 7.0 ps. The front-panel connector is female 2.4 mm, and an adapter is provided (011-0157-00; 2.4 mm male to 2.92 mm female) in order to maintain compatibility with SMA connector systems.

The SD32 is a 50 GHz digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 50 GHz
  • Single-channel
  • 2.4 mm Connector

The SD32 is a single-channel, 50 GHz bandwidth sampling head. The SD32 performance is available for any new or existing CSA803A/11801B mainframe. The SD32 has measured bandwidth of greater than 50 GHz and calculated rise time less than 7.0 ps. The front-panel connector is female 2.4 mm, and an adapter is provided (011-0157-00; 2.4 mm male to 2.92 mm female) in order to maintain compatibility with SMA connector systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number SD32
Product Name Digital Oscilloscope
Bandwidth 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2152CL 150MHz 2Ch Digital Storage Oscilloscope - UTD2152CL - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Oscilloscopes - 2005523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details