Veeder-Root Current/voltage Meter; No. Of Digits / Alpha Veeder Root S628-51000

Description
CURRENT/VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 1mA / 0A to 2A / 0mV to 100mV / 0V to 600V; Digit Height:18mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA
Datasheet
Description
CURRENT/VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 1mA / 0A to 2A / 0mV to 100mV / 0V to 600V; Digit Height:18mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current/voltage Meter; No. Of Digits / Alpha Veeder Root - 48F2143 - Newark, An Avnet Company
Chicago, IL, United States
Current/voltage Meter; No. Of Digits / Alpha Veeder Root
48F2143
Current/voltage Meter; No. Of Digits / Alpha Veeder Root 48F2143
CURRENT/VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 1mA / 0A to 2A / 0mV to 100mV / 0V to 600V; Digit Height:18mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA

CURRENT/VOLTAGE METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 1mA / 0A to 2A / 0mV to 100mV / 0V to 600V; Digit Height:18mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48F2143
Product Name Current/voltage Meter; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details