Veeder-Root Process Meter; No. Of Digits / Alpha Veeder Root S628-21000

Description
PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 50mA / -100mV to +100mV / -10V to +10V; Digit Height:18mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 50mA / -100mV to +100mV / -10V to +10V; Digit Height:18mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Veeder Root - 48F2137 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Veeder Root
48F2137
Process Meter; No. Of Digits / Alpha Veeder Root 48F2137
PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 50mA / -100mV to +100mV / -10V to +10V; Digit Height:18mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA

PROCESS METER; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 50mA / -100mV to +100mV / -10V to +10V; Digit Height:18mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48F2137
Product Name Process Meter; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details