Superior Electric Socket Receptacle Electrical Connector RS250GWT

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Receptacle Electrical Connector - RS250GWT - Specialty Product Technologies
Elizabethtown, NC, USA
Socket Receptacle Electrical Connector
RS250GWT
Socket Receptacle Electrical Connector RS250GWT
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Electrical Connector; Socket Receptacle; 0.38 in.; 2 in.; 0.25 in. (Max.); - 70121003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Connector; Socket Receptacle; 0.38 in.; 2 in.; 0.25 in. (Max.);
70121003
Electrical Connector; Socket Receptacle; 0.38 in.; 2 in.; 0.25 in. (Max.); 70121003
Supercon® Electrical Connectors, 250 A, 3.56 in. Overall Length SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

Supercon® Electrical Connectors, 250 A, 3.56 in. Overall Length
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site
Test Receptacle, Socket-Receptacle, 250A, Ww, White; Connector Type Superior Electric - 94F6712 - Newark, An Avnet Company
Chicago, IL, United States
Test Receptacle, Socket-Receptacle, 250A, Ww, White; Connector Type Superior Electric
94F6712
Test Receptacle, Socket-Receptacle, 250A, Ww, White; Connector Type Superior Electric 94F6712
TEST RECEPTACLE, SOCKET-RECEPTACLE, 250A, WW, WHITE; Connector Type:Test Socket; For Use With:-; Breakdown Voltage:-; Current Rating:250A; Wire Size AWG Max:-; Insulator Colour:-; Product Range:Supercon Series; Colour:White RoHS Compliant: Yes

TEST RECEPTACLE, SOCKET-RECEPTACLE, 250A, WW, WHITE; Connector Type:Test Socket; For Use With:-; Breakdown Voltage:-; Current Rating:250A; Wire Size AWG Max:-; Insulator Colour:-; Product Range:Supercon Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RS250GWT 70121003 94F6712
Product Name Socket Receptacle Electrical Connector Electrical Connector; Socket Receptacle; 0.38 in.; 2 in.; 0.25 in. (Max.); Test Receptacle, Socket-Receptacle, 250A, Ww, White; Connector Type Superior Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details