Amprobe Test Tools Usb To Rs-232 Adapter, 6.8In; Connector Type A Amprobe Fluke RS-USB

Description
USB TO RS-232 ADAPTER, 6.8IN; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6.8"; Cable Length - Metric:173mm; Jacket Color:-; Product Range:-; Cable Length:6.8" RoHS Compliant: NA
Datasheet
Description
USB TO RS-232 ADAPTER, 6.8IN; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6.8"; Cable Length - Metric:173mm; Jacket Color:-; Product Range:-; Cable Length:6.8" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb To Rs-232 Adapter, 6.8In; Connector Type A Amprobe Fluke - 09J1733 - Newark, An Avnet Company
Chicago, IL, United States
Usb To Rs-232 Adapter, 6.8In; Connector Type A Amprobe Fluke
09J1733
Usb To Rs-232 Adapter, 6.8In; Connector Type A Amprobe Fluke 09J1733
USB TO RS-232 ADAPTER, 6.8IN; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6.8"; Cable Length - Metric:173mm; Jacket Color:-; Product Range:-; Cable Length:6.8" RoHS Compliant: NA

USB TO RS-232 ADAPTER, 6.8IN; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6.8"; Cable Length - Metric:173mm; Jacket Color:-; Product Range:-; Cable Length:6.8" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09J1733
Product Name Usb To Rs-232 Adapter, 6.8In; Connector Type A Amprobe Fluke
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1862803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers