Superior Electric Pin Receptable Electrical Connector RP100GBL

Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet
Description
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Receptable Electrical Connector - RP100GBL - Specialty Product Technologies
Elizabethtown, NC, USA
Pin Receptable Electrical Connector
RP100GBL
Pin Receptable Electrical Connector RP100GBL
Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Plugs have a unique functionally designed grip for handling ease and convenience. Wiring connections to the same plug can be either soldered or solderless. Cable fastening screws are provided which permit a range of cable sizes to be accommodated by the plug. All plug grips are of a simple, two-piece threaded construction for quick assembly.

Supplier's Site
Electrical Connector; Pin Receptacle; 0.31 in.; 1.25 in.; 0.25 in. (Max.); Blue - 70120987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Connector; Pin Receptacle; 0.31 in.; 1.25 in.; 0.25 in. (Max.); Blue
70120987
Electrical Connector; Pin Receptacle; 0.31 in.; 1.25 in.; 0.25 in. (Max.); Blue 70120987
SUPERCON® Electrical Connectors, 0.31 in. Socket Diameter, 100 Amps SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar. Simplified, Quick Assembly Positive-Grip Plug Design Nylon Plastic Parts Meets NAFTA Requirements Available in Six Colors

SUPERCON® Electrical Connectors, 0.31 in. Socket Diameter, 100 Amps
SUPERCON® electrical connectors incorporate advanced engineering features to provide safe, rapid and positive panel-board connections. Single conductor socket and pin type plugs and receptacles are offered for 25, 50, 100 and 250 A capacities. The 25, 50 and 100 A types are rated 125-250 VAC or VDC current interrupting, 600 V unenergized connect or disconnect use only; 250 A types are rated 600 V unenergized connect or disconnect use only. The 25, 50 and 100 A types are CSA certified under File No. LR-17812. Plugs have functionally designed grips for handling ease. The variety of six colors permits wider latitude in patchboard distribution layouts. Wiring connection to the same plug can be either soldered or solderless. Cable fastening screws accommodate a wide range of cable sizes. Plug grips are of a simple, two-piece threaded construction for quick assembly. Receptacles are molded of color-matched nylon caps and bodies to permit rapid and accurate circuit identification front and back of panel. Wiring connection is made to a threaded stud by wire wraparound, by lug or bus bar.

  • Simplified, Quick Assembly
  • Positive-Grip Plug Design
  • Nylon Plastic Parts
  • Meets NAFTA Requirements
  • Available in Six Colors
Supplier's Site
Test Receptacle, Pin-Receptacle, 100A, Ww, Blue; Product Range Superior Electric - 91B3100 - Newark, An Avnet Company
Chicago, IL, United States
Test Receptacle, Pin-Receptacle, 100A, Ww, Blue; Product Range Superior Electric
91B3100
Test Receptacle, Pin-Receptacle, 100A, Ww, Blue; Product Range Superior Electric 91B3100
TEST RECEPTACLE, PIN-RECEPTACLE, 100A, WW, BLUE; Product Range:RP100 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:100A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Blue RoHS Compliant: Yes

TEST RECEPTACLE, PIN-RECEPTACLE, 100A, WW, BLUE; Product Range:RP100 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:100A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RP100GBL 70120987 91B3100
Product Name Pin Receptable Electrical Connector Electrical Connector; Pin Receptacle; 0.31 in.; 1.25 in.; 0.25 in. (Max.); Blue Test Receptacle, Pin-Receptacle, 100A, Ww, Blue; Product Range Superior Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATT - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug socket - MSSD-V - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details