Veeder-Root Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root RFXT00

Description
THERMOCOUPLE/RTD METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:Thermocoupl e; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Product Range:
Datasheet
Description
THERMOCOUPLE/RTD METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:Thermocoupl e; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root - 23X8799 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root
23X8799
Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root 23X8799
THERMOCOUPLE/RTD METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:Thermocoupl e; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Product Range:

THERMOCOUPLE/RTD METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:Thermocouple; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23X8799
Product Name Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details