Veeder-Root Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root RFXD00

Description
UNIVERSAL DC METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC
Datasheet
Description
UNIVERSAL DC METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root - 23X8792 - Newark, An Avnet Company
Chicago, IL, United States
Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root
23X8792
Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root 23X8792
UNIVERSAL DC METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC

UNIVERSAL DC METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage / Resistance; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23X8792
Product Name Universal Dc Meter, 5Digit; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers