Veeder-Root Dc Voltage Meter, 5Digit; No. Of Digits / Alpha Veeder Root RFMV00

Description
DC VOLTAGE METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV DC to 200V DC; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:
Datasheet
Description
DC VOLTAGE METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV DC to 200V DC; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Voltage Meter, 5Digit; No. Of Digits / Alpha Veeder Root - 23X8785 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltage Meter, 5Digit; No. Of Digits / Alpha Veeder Root
23X8785
Dc Voltage Meter, 5Digit; No. Of Digits / Alpha Veeder Root 23X8785
DC VOLTAGE METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV DC to 200V DC; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:

DC VOLTAGE METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Voltage; Meter Range:0mV DC to 200V DC; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23X8785
Product Name Dc Voltage Meter, 5Digit; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details