Veeder-Root Thermocouple Meter, 5Digit; No. Of Digits / Alpha Veeder Root RFMT00

Description
THERMOCOUPLE METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Voltage / Thermocouple; Meter Range:-; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:
Datasheet
Description
THERMOCOUPLE METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Voltage / Thermocouple; Meter Range:-; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Meter, 5Digit; No. Of Digits / Alpha Veeder Root - 23X8783 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Meter, 5Digit; No. Of Digits / Alpha Veeder Root
23X8783
Thermocouple Meter, 5Digit; No. Of Digits / Alpha Veeder Root 23X8783
THERMOCOUPLE METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Voltage / Thermocouple; Meter Range:-; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:

THERMOCOUPLE METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Voltage / Thermocouple; Meter Range:-; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23X8783
Product Name Thermocouple Meter, 5Digit; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers