Veeder-Root Dc Milliameter, 5Digit; No. Of Digits / Alpha Veeder Root RFMI00R

Description
DC MILLIAMETER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0µA to 200mA; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:
Datasheet
Description
DC MILLIAMETER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0µA to 200mA; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Milliameter, 5Digit; No. Of Digits / Alpha Veeder Root - 23X8775 - Newark, An Avnet Company
Chicago, IL, United States
Dc Milliameter, 5Digit; No. Of Digits / Alpha Veeder Root
23X8775
Dc Milliameter, 5Digit; No. Of Digits / Alpha Veeder Root 23X8775
DC MILLIAMETER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0µA to 200mA; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:

DC MILLIAMETER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current; Meter Range:0µA to 200mA; Digit Height:12.2mm; Panel Cutout Height:75mm; Panel Cutout Width:39mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23X8775
Product Name Dc Milliameter, 5Digit; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details