West Control Solutions Relay CL - 1PH Thyristor Power Controller

Description
West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay CL = More complex load requirements inc. feedback and current limit. Benefits & Features: RS485 Comm. MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Configurable Control Mode: V, I, V2 and VxI Current Limit Std adjustable from front unit Profiling current limit via analog input Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Most applications including Short Wave Infrared (SWIR), Silicone Carbide, KanthalSuper & Inductive load types Specification: Single Phase 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Delayed Triggering + Burst Firing Phase Angle, Soft Start + Phase Angle
Datasheet
Description
West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay CL = More complex load requirements inc. feedback and current limit. Benefits & Features: RS485 Comm. MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Configurable Control Mode: V, I, V2 and VxI Current Limit Std adjustable from front unit Profiling current limit via analog input Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Most applications including Short Wave Infrared (SWIR), Silicone Carbide, KanthalSuper & Inductive load types Specification: Single Phase 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Delayed Triggering + Burst Firing Phase Angle, Soft Start + Phase Angle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay CL - 1PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
Relay CL - 1PH Thyristor Power Controller
Relay CL - 1PH Thyristor Power Controller
West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types. Relay CL = More complex load requirements inc. feedback and current limit. Benefits & Features: RS485 Comm. MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Configurable Control Mode: V, I, V2 and VxI Current Limit Std adjustable from front unit Profiling current limit via analog input Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Most applications including Short Wave Infrared (SWIR), Silicone Carbide, KanthalSuper & Inductive load types Specification: Single Phase 24Vac to 690Vac Supply 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Delayed Triggering + Burst Firing Phase Angle, Soft Start + Phase Angle

West Control Solutions presents a range of thyristor power controllers designed to switch single phase loads. This type of thyristor units is ideal for normal or variable resistive loads as well as transformer and inductive load types.

Relay CL = More complex load requirements inc. feedback and current limit.

Benefits & Features:

  • RS485 Comm. MODBUS Protocol Standard
  • Frontal Key Pad to configure the unit and to read V,I and Power
  • Configurablity via RS485, USB Port and frontal Key Pad
  • Microprocessor based electronic circuit fully isolated from power
  • Universal input signal: RS485,Pot, Analog and SSR
  • Configurable Control Mode: V, I, V2 and VxI
  • Current Limit Std adjustable from front unit
  • Profiling current limit via analog input
  • Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit
  • Digital input configurable
  • Fuse and Fuse Holder Standard
  • Current transformer integrated in Fuse Holder
  • Comply with EMC, cUL pending
  • IP20 Protection
  • DIN RAIL mounting

Ideal for:

  • Most applications including Short Wave Infrared (SWIR), Silicone Carbide, KanthalSuper & Inductive load types

Specification:

  • Single Phase
  • 24Vac to 690Vac Supply
  • 4-20mA or 0-10V DC linear inputs
  • 10K Pot or RS485 Comms input
  • Delayed Triggering + Burst Firing
  • Phase Angle, Soft Start + Phase Angle
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name Relay CL - 1PH Thyristor Power Controller
SCR Control Phase Angle
Operating Voltage 24 VAC - 690 VAC
Phase Single Phase
Command Signal Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Analog Control Package -  - Dynapower Corporation
Dynapower Corporation
Specs
Mounting Enclosed Wall Mount
Features Failure Detection
View Details
PM3000 - 2PH Thyristor Power Controller -  - West Control Solutions
Specs
Operating Voltage 330 VAC - 600 VAC
Phase Other
Command Signal Analog Voltage (e.g. 0-5V) (optional feature); Analog Current (e.g. 4-20 mA) (optional feature); Potentiometer (optional feature); Other (optional feature)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details