POWERSTAT® Variable Transformers with patented POWERKOTE® Coils provide a simple rugged method of controlling electrical voltage current and power. They take in utility line voltage and provide continuously adjustable output voltage. Most frame sizes are available with a boost option to allow operation up to 17% above input nominal. Open construction models have letter U suffix in the type number and have the shaft extending from the end of the assembly for panel mounting. Other models, including motorized also are available. Call Allied for details. Attributes: Prefix — L = Enclosed, 3PN = 3-wire cord receptacle; Suffix — U = Open construction, T = Terminal enclosure. Meet NAFTA requirements.
VARIABLE TRANSFORMER; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:240V; Output Current:-; Constant Current Load:5A
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | 70121033 | 70B5599 |
| Product Name | Transformer, Var.;0 to 240V Vo;5A Io;240V Vi;Panel;60 to 1500Hz;CW/CCW | Variable Transformer; Transformer Type Superior Electric |
| Other Transformer Types / Applications | Isolation; Medical Transformer | Constant Current Transformer; Single Phase Transformer |