Tektronix, Inc. Cal Power Supply, Adj, 6A, 32V, 400Va; Power Supply Output Type Tektronix PWS2326 CAL

Description
CAL POWER SUPPLY, ADJ, 6A, 32V, 400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 6A, 32V, 400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 6A, 32V, 400Va; Power Supply Output Type Tektronix - 12AC5966 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 6A, 32V, 400Va; Power Supply Output Type Tektronix
12AC5966
Cal Power Supply, Adj, 6A, 32V, 400Va; Power Supply Output Type Tektronix 12AC5966
CAL POWER SUPPLY, ADJ, 6A, 32V, 400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 6A, 32V, 400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5966
Product Name Cal Power Supply, Adj, 6A, 32V, 400Va; Power Supply Output Type Tektronix
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 100715424 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details